Excel Cell Electronic USA Corp. EMR Series EMR021A05

Description
Features 1 C/O & 1 N/O & 1 N/C Contact. 4KV / 8mm coil-contact. Pinning: 3.2mm and 5.0mm. Protection class ll. Especially suitable for resistive and inductive loads on N/O and N/C contacts.
Description
Features 1 C/O & 1 N/O & 1 N/C Contact. 4KV / 8mm coil-contact. Pinning: 3.2mm and 5.0mm. Protection class ll. Especially suitable for resistive and inductive loads on N/O and N/C contacts.

Suppliers

Company
Product
Description
Supplier Links
EMR Series EMR021A05
Features 1 C/O & 1 N/O & 1 N/C Contact. 4KV / 8mm coil-contact. Pinning: 3.2mm and 5.0mm. Protection class ll. Especially suitable for resistive and inductive loads on N/O and N/C contacts.

Features

  • 1 C/O & 1 N/O & 1 N/C Contact.
  • 4KV / 8mm coil-contact.
  • Pinning: 3.2mm and 5.0mm.
  • Protection class ll.
  • Especially suitable for resistive and inductive loads on N/O and N/C contacts.
Supplier's Site

Technical Specifications

  Excel Cell Electronic USA Corp.
Product Category Electromechanical Relays
Product Number EMR021A05
Product Name EMR Series
Relay Type Reed Relay
Mounting PCBoard; 26 x 9 x 9.8 mm
Poles Single Pole (SP)
Throw Single Throw
Approvals RoHS (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Type 20.22 - Modular step relay 16A - 202281100000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, LLOYD, EAC-1, cRUus, ukca, IMQ-grande, RINA
NO 2
View Details
Signal Relays, Up to 2 Amps - V23100V4012A011 - 798965-V23100V4012A011 - Win Source Electronics
Specs
Relay Type Reed Relay
Mounting PCBoard; Through Hole
Resistance 1000 ohms
View Details
4 suppliers
Timer Relays - 1792921 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Double Pole (DP)
Throw Double Throw
Approvals RoHS
View Details