Excel Cell Electronic USA Corp. EDR Series EDR3D1B05

Description
Features Miniature,cost-effec tive switching solution. Molded construction for compatibility with automatic board processing. Completely washable. Dip type construction with the same terminal pitch as ICs or TTLs. The high sensitivity allows direct driving by TTL, etc. Magnetic shield cover is available. Electrostatic shield is available.
Description
Features Miniature,cost-effec tive switching solution. Molded construction for compatibility with automatic board processing. Completely washable. Dip type construction with the same terminal pitch as ICs or TTLs. The high sensitivity allows direct driving by TTL, etc. Magnetic shield cover is available. Electrostatic shield is available.

Suppliers

Company
Product
Description
Supplier Links
EDR Series EDR3D1B05
Features Miniature,cost-effec tive switching solution. Molded construction for compatibility with automatic board processing. Completely washable. Dip type construction with the same terminal pitch as ICs or TTLs. The high sensitivity allows direct driving by TTL, etc. Magnetic shield cover is available. Electrostatic shield is available.

Features

  • Miniature,cost-effective switching solution.
  • Molded construction for compatibility with automatic board processing.
  • Completely washable.
  • Dip type construction with the same terminal pitch as ICs or TTLs.
  • The high sensitivity allows direct driving by TTL, etc.
  • Magnetic shield cover is available.
  • Electrostatic shield is available.
Supplier's Site

Technical Specifications

  Excel Cell Electronic USA Corp.
Product Category Electromechanical Relays
Product Number EDR3D1B05
Product Name EDR Series
Relay Type Reed Relay
Mounting PCBoard; 19.9 x 7.62 x 5.5 mm
Poles Single Pole (SP)
Throw Single Throw
Approvals UL; RoHS (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Type 20.26 - Modular step relay 16A - 202681200000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, IMQ-grande, LLOYD, EAC-1, cRUus, ukca, RINA
NO 2
View Details
Electromechanical Relays & Contactors - 1-1415060-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -13 to 122 F (-25 to 50 C)
AC Voltage 250 volts
View Details
5 suppliers
Electromechanical Interface Relays - 1441584 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Single Pole (SP)
Throw Double Throw
View Details