Excel Cell Electronic USA Corp. EDR Series EDR2O2A05

Description
Features Miniature,cost-effec tive switching solution. Molded construction for compatibility with automatic board processing. Completely washable. Dip type construction with the same terminal pitch as ICs or TTLs. The high sensitivity allows direct driving by TTL, etc. Magnetic shield cover is available. Electrostatic shield is available.
Description
Features Miniature,cost-effec tive switching solution. Molded construction for compatibility with automatic board processing. Completely washable. Dip type construction with the same terminal pitch as ICs or TTLs. The high sensitivity allows direct driving by TTL, etc. Magnetic shield cover is available. Electrostatic shield is available.

Suppliers

Company
Product
Description
Supplier Links
EDR Series EDR2O2A05
Features Miniature,cost-effec tive switching solution. Molded construction for compatibility with automatic board processing. Completely washable. Dip type construction with the same terminal pitch as ICs or TTLs. The high sensitivity allows direct driving by TTL, etc. Magnetic shield cover is available. Electrostatic shield is available.

Features

  • Miniature,cost-effective switching solution.
  • Molded construction for compatibility with automatic board processing.
  • Completely washable.
  • Dip type construction with the same terminal pitch as ICs or TTLs.
  • The high sensitivity allows direct driving by TTL, etc.
  • Magnetic shield cover is available.
  • Electrostatic shield is available.
Supplier's Site

Technical Specifications

  Excel Cell Electronic USA Corp.
Product Category Electromechanical Relays
Product Number EDR2O2A05
Product Name EDR Series
Relay Type Reed Relay
Mounting PCBoard; 19.9 x 8.9 x 5.5 mm
Poles Double Pole (DP)
Throw Double Throw
Approvals UL; RoHS (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Relay module - 288-312 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers
Force Guided Relays - 2861779 - RS Components, Ltd.
Specs
Approvals RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
DC Power 8 watts
View Details
Automotive Relays - FTR-G3 - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
43A/50A Miniature Power Relay - CHFN-H1 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details