Tork Tork Industrial Paper Wiper, Pop-Up Box 440245A

Description
Tork Industrial Paper Wipers are a multipurpose wipers that are ideal for janitorial and industrial wiping tasks and hand wiping. This folded wiper comes in our portable self-dispensing pop-up box, which protects the wipers and allows you to easily transport the wipers to the work site. Durable and strong for Heavy-Duty wiping tasks, while gentle to use on hands and face Particularly good for cleaning glass - does not leave any lint or streaks on surfaces Its strong texture and high absorbancy makes it ideal for removing oil, grease, lubricants and dirt
Request a Quote Datasheet
Description
Tork Industrial Paper Wipers are a multipurpose wipers that are ideal for janitorial and industrial wiping tasks and hand wiping. This folded wiper comes in our portable self-dispensing pop-up box, which protects the wipers and allows you to easily transport the wipers to the work site. Durable and strong for Heavy-Duty wiping tasks, while gentle to use on hands and face Particularly good for cleaning glass - does not leave any lint or streaks on surfaces Its strong texture and high absorbancy makes it ideal for removing oil, grease, lubricants and dirt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tork Industrial Paper Wiper, Pop-Up Box - 440245A - Tork
Philadelphia, PA, United States
Tork Industrial Paper Wiper, Pop-Up Box
440245A
Tork Industrial Paper Wiper, Pop-Up Box 440245A
Tork Industrial Paper Wipers are a multipurpose wipers that are ideal for janitorial and industrial wiping tasks and hand wiping. This folded wiper comes in our portable self-dispensing pop-up box, which protects the wipers and allows you to easily transport the wipers to the work site. Durable and strong for Heavy-Duty wiping tasks, while gentle to use on hands and face Particularly good for cleaning glass - does not leave any lint or streaks on surfaces Its strong texture and high absorbancy makes it ideal for removing oil, grease, lubricants and dirt

Tork Industrial Paper Wipers are a multipurpose wipers that are ideal for janitorial and industrial wiping tasks and hand wiping. This folded wiper comes in our portable self-dispensing pop-up box, which protects the wipers and allows you to easily transport the wipers to the work site.

Durable and strong for Heavy-Duty wiping tasks, while gentle to use on hands and face
Particularly good for cleaning glass - does not leave any lint or streaks on surfaces
Its strong texture and high absorbancy makes it ideal for removing oil, grease, lubricants and dirt

Supplier's Site Datasheet

Technical Specifications

  Tork
Product Category Wipes and Wipers
Product Number 440245A
Product Name Tork Industrial Paper Wiper, Pop-Up Box
Views / General Types Wipe or Swab
Material Paper / Cellulosic
Length 23.88 inch (606 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Tork Industrial Heavy Duty Cleaning Cloth, Giant Roll - 570105 - Tork
Specs
Views / General Types Wipe or Swab; Roll; Towel / Cleaning Cloth
Length 15.72 inch (399 mm)
Width / OD 15.72 inch (399 mm)
View Details
Tork Basic Paper Wiper, Roll Towel - 291350 - Tork
Specs
Views / General Types Wipe or Swab; Roll
Material Paper / Cellulosic
Length 18.86 inch (479 mm)
View Details
Tork Microfiber Disposable Cleaning Cloth, White - 800200 - Tork
Specs
Views / General Types Wipe or Swab; Towel / Cleaning Cloth
Material Microfiber / Chamois
Length 15.59 inch (396 mm)
View Details
Biobased Heavy-Duty Cleaning Cloth - 930151 - Tork
Specs
Views / General Types Wipe or Swab
Material Paper / Cellulosic
Length 15.2 inch (386 mm)
View Details