Tork Tork Light Duty Cleaning Cloth 500176

Description
New Tork Light-Duty Cleaning Cloth, the latest complement to the patented Tork exelCLEAN assortment with proven efficiency. Tork Light-Duty Cleaning Cloth provides an economical cleaning solution for light-duty tasks in all kind of environments. Available in a pop-up box, this portable solution optimizes consumption and waste with one-at-a-time dispensing. Soft and flexible - ideal in tight spaces Strong and durable, won't tear easily and can be reused Can be used dry or with cleaning solutions, sanitizers, and disinfectants Meets your cleaning needs due to suitability with most solvents, disinfectants, and detergents Optimize consumption and minimize waste of cleaning cloths with the One-at-a-time dispensing feature.
Request a Quote
Description
New Tork Light-Duty Cleaning Cloth, the latest complement to the patented Tork exelCLEAN assortment with proven efficiency. Tork Light-Duty Cleaning Cloth provides an economical cleaning solution for light-duty tasks in all kind of environments. Available in a pop-up box, this portable solution optimizes consumption and waste with one-at-a-time dispensing. Soft and flexible - ideal in tight spaces Strong and durable, won't tear easily and can be reused Can be used dry or with cleaning solutions, sanitizers, and disinfectants Meets your cleaning needs due to suitability with most solvents, disinfectants, and detergents Optimize consumption and minimize waste of cleaning cloths with the One-at-a-time dispensing feature.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tork Light Duty Cleaning Cloth - 500176 - Tork
Philadelphia, PA, United States
Tork Light Duty Cleaning Cloth
500176
Tork Light Duty Cleaning Cloth 500176
New Tork Light-Duty Cleaning Cloth, the latest complement to the patented Tork exelCLEAN assortment with proven efficiency. Tork Light-Duty Cleaning Cloth provides an economical cleaning solution for light-duty tasks in all kind of environments. Available in a pop-up box, this portable solution optimizes consumption and waste with one-at-a-time dispensing. Soft and flexible - ideal in tight spaces Strong and durable, won't tear easily and can be reused Can be used dry or with cleaning solutions, sanitizers, and disinfectants Meets your cleaning needs due to suitability with most solvents, disinfectants, and detergents Optimize consumption and minimize waste of cleaning cloths with the One-at-a-time dispensing feature.

New Tork Light-Duty Cleaning Cloth, the latest complement to the patented Tork exelCLEAN assortment with proven efficiency. Tork Light-Duty Cleaning Cloth provides an economical cleaning solution for light-duty tasks in all kind of environments. Available in a pop-up box, this portable solution optimizes consumption and waste with one-at-a-time dispensing.

  • Soft and flexible - ideal in tight spaces
  • Strong and durable, won't tear easily and can be reused
  • Can be used dry or with cleaning solutions, sanitizers, and disinfectants
  • Meets your cleaning needs due to suitability with most solvents, disinfectants, and detergents
  • Optimize consumption and minimize waste of cleaning cloths with the One-at-a-time dispensing feature.
Supplier's Site

Technical Specifications

  Tork
Product Category Wipes and Wipers
Product Number 500176
Product Name Tork Light Duty Cleaning Cloth
Views / General Types Wipe or Swab; Towel / Cleaning Cloth; No Solvent or Cleaner
Unlock Full Specs
to access all available technical data

Similar Products

Tork ShopMax Wiper 450, Roll Towel - 450360 - Tork
Specs
Views / General Types Wipe or Swab; Roll
Length 22.5 inch (571 mm)
Width / OD 13.62 inch (346 mm)
View Details
Tork Industrial Cleaning Cloth - 520350 - Tork
Specs
Views / General Types Wipe or Swab; Towel / Cleaning Cloth
Length 15.75 inch (400 mm)
Width / OD 15.75 inch (400 mm)
View Details
Tork Hand Cleaning Wet Wipe Bucket - 192593 - Tork
Specs
Views / General Types Wipe or Swab; Pre-saturated with Solvent or Cleaner
Length 10.82 inch (275 mm)
Width / OD 10.82 inch (275 mm)
View Details
Tork Industrial Paper Wiper, Pop-Up Box - 440245A - Tork
Specs
Views / General Types Wipe or Swab
Material Paper / Cellulosic
Length 23.88 inch (606 mm)
View Details