Essen Magnetics Pty Ltd Datasheets for Industrial Magnets
Industrial magnets are manufactured for industrial use. They include individual magnets, bulk magnet materials, magnetic assemblies, magnetic sweepers, magnetic lifts, magnetic sheet handlers, magnetic retrievers, and permanent / electromagnet combinations.
Industrial Magnets: Learn more
| Product Name | Notes |
|---|---|
| A Halbach array is a special arrangement of permanent magnets that augments the magnetic field on one side of the array while cancelling the field to near zero on the... | |
| A neodymium magnet (also known as NdFeB, NIB or Neo magnet) is the most widely used type of rare-earth magnet. It is a permanent magnet made from an alloy of... | |
| A magnetic coupling is a coupling that transfers torque from one shaft to another, but using a magnetic field rather than a physical mechanical connection. Magnetic couplings are of considerable... | |
| Alnico Magnets can be made by both cast and sintered processes. Alnico Magnets have distinct advantages over other varieties of permanent magnets in terms of moderate prices & widest temperature... | |
| Alnico Red Painted Magnets / red painted permanent magnets are used for all sorts of industrial applications, for example, as tools for mounting, clamping, transporting, hoisting, welding and separating. Red... | |
| Hard Ferrite (Ceramic) magnet is manufactured from oxide materials using powder metallurgical process. Hard ferrite magnet is most widely used because of its low cost, high-energy, good electric insulation and... | |
| Our on/off magnetic work-holding squares with 65kg – 450 kg holding capacity. For use in welding, woodworking or anywhere steel is used. The Squares exert a strong magnetic hold on... | |
| Pot magnets (also as capped or holding magnets) are assembled of a round mild steel cover, a non-ferrous insulator and a Neodymium magnet core, pressed together. There is a center... | |
| Samarium Cobalt magnets are high-performance energy products ranging to 32MGOe. SmCo magnets are better able to withstand higher temperatures than other rare earth magnets. SmCo magnet is a high performance,... | |
| Soft magnetic materials are those materials that are easily magnetized and demagnetized. They typically have intrinsic coercivity less than 1000 Am-1. They are used primarily to enhance and/or channel the... | |
| The Iron-Chromium-Cobalt alloys (FeCrCo)are formed either by casting to size or by casting in the form of an ingot which is then rolled and/or drawn either to final shape or... | |
| These compact, powerful rare earth lifting magnets are permanent magnets that have on/off functionality, but require no electricity! Not only does this reduce operating costs, but also eliminates the fear... |