Eraser Company, Inc. Modular Series Small Tube Cutter Unit M700ST

Description
The M700ST (Small Tube) Cutter Module utilizes Eraser’s rotary style cutter head that can cut many grades of tubing up to 1/2” (12.7mm) OD. The M700ST Module is perfect for processing flexible tubing to tight specifications such as those required for medical applications. The M700ST is capable of processing materials such as flexible polyurethane, flexible PVC, nylon reinforced hose and rubber hose to the programmed length and number of pieces when used with the M700F Feeder module. This unit can also be used in a manual cutting configuration.
Description
The M700ST (Small Tube) Cutter Module utilizes Eraser’s rotary style cutter head that can cut many grades of tubing up to 1/2” (12.7mm) OD. The M700ST Module is perfect for processing flexible tubing to tight specifications such as those required for medical applications. The M700ST is capable of processing materials such as flexible polyurethane, flexible PVC, nylon reinforced hose and rubber hose to the programmed length and number of pieces when used with the M700F Feeder module. This unit can also be used in a manual cutting configuration.

Suppliers

Company
Product
Description
Supplier Links
Modular Series Small Tube Cutter Unit - M700ST - Eraser Company, Inc.
Syracuse, NY, USA
Modular Series Small Tube Cutter Unit
M700ST
Modular Series Small Tube Cutter Unit M700ST
The M700ST (Small Tube) Cutter Module utilizes Eraser’s rotary style cutter head that can cut many grades of tubing up to 1/2” (12.7mm) OD. The M700ST Module is perfect for processing flexible tubing to tight specifications such as those required for medical applications. The M700ST is capable of processing materials such as flexible polyurethane, flexible PVC, nylon reinforced hose and rubber hose to the programmed length and number of pieces when used with the M700F Feeder module. This unit can also be used in a manual cutting configuration.

The M700ST (Small Tube) Cutter Module utilizes Eraser’s rotary style cutter head that can cut many grades of tubing up to 1/2” (12.7mm) OD.
The M700ST Module is perfect for processing flexible tubing to tight specifications such as those required for medical applications. The M700ST is capable of processing materials such as flexible polyurethane, flexible PVC, nylon reinforced hose and rubber hose to the programmed length and number of pieces when used with the M700F Feeder module. This unit can also be used in a manual cutting configuration.

Supplier's Site

Technical Specifications

  Eraser Company, Inc.
Product Category Pipe and Tube Cutters
Product Number M700ST
Product Name Modular Series Small Tube Cutter Unit
Pipe and Tube Cutters Rotary Style Cutter Head
Unlock Full Specs
to access all available technical data

Similar Products

Tubing cutter - PAN-V0S-10 - Festo Corporation
Specs
Tubing / Pipe Diameter 0.3937 inch (10 mm)
Tool Weight 0.0507 lbs (0.0230 kg)
Power Manual Tools
View Details
Pipe Cutters - 1829983 - RS Components, Ltd.
RS Components, Ltd.
Specs
Tubing / Pipe Material Polymer / Plastic; Plastic
Tubing / Pipe Diameter 1.65 inch (42 mm)
View Details
One Handed Ratchet Hose Cutter|Master File - HCRCT - Kuriyama of America, Inc.
Specs
Pipe and Tube Cutters Ratchet Cutter
Tubing / Pipe Diameter 2.5 inch (63.5 mm)
Tool Weight 1.4 lbs (0.6349 kg)
View Details
FC10 Foot Operated Cable Cutter - AR5800 - Eraser Company, Inc.
Specs
Pipe and Tube Cutters Scissor Cutter
Tubing / Pipe Material Rubber / Elastomer; Polymer / Plastic
Tubing / Pipe Diameter 0.0100 to 1 inch (0.2540 to 25.4 mm)
View Details