Eraser Company, Inc. WC302 Auto Wire and Tube Cutter AR7211

Description
Eraser's Model WC302 Automatic Wire & Tubing Cutter is an automatic wire and flexible tubing cutter that easily and accurately cuts wire, tubing, sleevings and more to the programmed length and number of pieces. Nine variable feed rates allow the operator the flexibility to choose the correct rate for a given material to optimize production rate, repeatability and accuracy of cut length. Programming of the WC302 is simple. A batching feature allows all variables for frequently run jobs to be pre-programmed. Up to 99 batches may be programmed.
Description
Eraser's Model WC302 Automatic Wire & Tubing Cutter is an automatic wire and flexible tubing cutter that easily and accurately cuts wire, tubing, sleevings and more to the programmed length and number of pieces. Nine variable feed rates allow the operator the flexibility to choose the correct rate for a given material to optimize production rate, repeatability and accuracy of cut length. Programming of the WC302 is simple. A batching feature allows all variables for frequently run jobs to be pre-programmed. Up to 99 batches may be programmed.
Datasheet
Datasheet Summary
Powered by GS/AI

The WC302 Automatic Wire and Tube Cutter from Eraser Company, Inc. is designed for precise cutting of wire and flexible tubing. It accommodates a maximum cut length of 99,999 inches and a minimum cut length of 0.050 inches. The cutter can handle tubing with an outer diameter of up to 1/4 inch and wire sizes up to 12 AWG stranded or 14 AWG solid conductors. The unit features programmable length compensation of ±99% and allows for batching of up to 99 programmable batches, enhancing efficiency for repetitive tasks. The cutter operates at variable feed rates, with speeds ranging from 7.8 inches per second to 58.5 inches per second, allowing users to optimize cutting based on material type. It includes essential components such as a cut blade and cut bushing, both of which are installed upon delivery. Maintenance is straightforward, primarily involving blade replacement, and the unit is equipped with safety features to prevent electric shock and ensure proper operation.

Datasheet Summary
Powered by GS/AI

The WC302 Automatic Wire and Tube Cutter from Eraser Company, Inc. is designed for precise cutting of wire and flexible tubing. It accommodates a maximum cut length of 99,999 inches and a minimum cut length of 0.050 inches. The cutter can handle tubing with an outer diameter of up to 1/4 inch and wire sizes up to 12 AWG stranded or 14 AWG solid conductors. The unit features programmable length compensation of ±99% and allows for batching of up to 99 programmable batches, enhancing efficiency for repetitive tasks. The cutter operates at variable feed rates, with speeds ranging from 7.8 inches per second to 58.5 inches per second, allowing users to optimize cutting based on material type. It includes essential components such as a cut blade and cut bushing, both of which are installed upon delivery. Maintenance is straightforward, primarily involving blade replacement, and the unit is equipped with safety features to prevent electric shock and ensure proper operation.

Suppliers

Company
Product
Description
Supplier Links
WC302 Auto Wire and Tube Cutter - AR7211 - Eraser Company, Inc.
Syracuse, NY, USA
WC302 Auto Wire and Tube Cutter
AR7211
WC302 Auto Wire and Tube Cutter AR7211
Eraser's Model WC302 Automatic Wire & Tubing Cutter is an automatic wire and flexible tubing cutter that easily and accurately cuts wire, tubing, sleevings and more to the programmed length and number of pieces. Nine variable feed rates allow the operator the flexibility to choose the correct rate for a given material to optimize production rate, repeatability and accuracy of cut length. Programming of the WC302 is simple. A batching feature allows all variables for frequently run jobs to be pre-programmed. Up to 99 batches may be programmed.

Eraser's Model WC302 Automatic Wire & Tubing Cutter is an automatic wire and flexible tubing cutter that easily and accurately cuts wire, tubing, sleevings and more to the programmed length and number of pieces. Nine variable feed rates allow the operator the flexibility to choose the correct rate for a given material to optimize production rate, repeatability and accuracy of cut length. Programming of the WC302 is simple. A batching feature allows all variables for frequently run jobs to be pre-programmed. Up to 99 batches may be programmed.

Supplier's Site Datasheet

Technical Specifications

  Eraser Company, Inc.
Product Category Pipe and Tube Cutters
Product Number AR7211
Product Name WC302 Auto Wire and Tube Cutter
Pipe and Tube Cutters Cut-Off Blade
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Cutters - 1780344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Tubing / Pipe Material Copper; Copper
Tubing / Pipe Diameter 0.8661 inch (22 mm)
View Details
Tubing cutter - PAN-V0S-12 - Festo Corporation
Specs
Tubing / Pipe Diameter 0.4724 inch (12 mm)
Tool Weight 0.0514 lbs (0.0233 kg)
Power Manual Tools
View Details
FC10 Foot Operated Cable Cutter - AR5800 - Eraser Company, Inc.
Specs
Pipe and Tube Cutters Scissor Cutter
Tubing / Pipe Material Rubber / Elastomer; Polymer / Plastic
Tubing / Pipe Diameter 0.0100 to 1 inch (0.2540 to 25.4 mm)
View Details