Epsilon Technology Corp. Bolt Extensometer Model 3565

Description
This extensometer is a strain gaged unit with small measuring ranges designed for performing proof load testing of bolts and similar applications such as yield measurements. The Model 3565 uses hard conical points to contact the bolt at the center of the head and at the bottom. It is fully adjustable for different length bolts ranging from 1 inch (25 mm) in length to 6 inches (150 mm) standard. Extension beams are available for longer bolts. The standard maximum measuring range is 0.05 inches (1.25 mm). Generally, on longer bolts this extensometer will be self-supported without requiring any centering marks or punch marks on the bolt. For shorter bolts these marks may be required. If the conical pins are sharp, marks are often not needed even on the shortest bolts. The extensometer has a zero adjustment screw to adjust the length between the contact pins. This is used to set the output voltage to zero, which corresponds to the correct starting position for the test. It also includes a breakaway lower arm. In the event a bolt should fail, the breakaway arm snaps free, helping to prevent damage to the extensometer. This is easily re-installed. In the event that bolt failures are likely during a test, it is recommended the user attach a cord around the upper part of the beam and tie the other end to the test frame to prevent the extensometer from falling. The included conical point contacts are made from tungsten carbide. The Model 3565 extensometers are strain gaged devices, making them compatible with any electronics designed for strain gaged transducers. Most often they are connected to a test machine controller. The signal conditioning electronics for the extensometer is typically included with the test machine controller or may often be added. In this case the extensometer is shipped with the proper connector and wiring to plug directly into the electronics. For systems lacking the required electronics, Epsilon can provide a variety of solutions, allowing the extensometer output to be connected to data acquisition boards, chart recorders or other equipment.
Request a Quote Datasheet
Description
This extensometer is a strain gaged unit with small measuring ranges designed for performing proof load testing of bolts and similar applications such as yield measurements. The Model 3565 uses hard conical points to contact the bolt at the center of the head and at the bottom. It is fully adjustable for different length bolts ranging from 1 inch (25 mm) in length to 6 inches (150 mm) standard. Extension beams are available for longer bolts. The standard maximum measuring range is 0.05 inches (1.25 mm). Generally, on longer bolts this extensometer will be self-supported without requiring any centering marks or punch marks on the bolt. For shorter bolts these marks may be required. If the conical pins are sharp, marks are often not needed even on the shortest bolts. The extensometer has a zero adjustment screw to adjust the length between the contact pins. This is used to set the output voltage to zero, which corresponds to the correct starting position for the test. It also includes a breakaway lower arm. In the event a bolt should fail, the breakaway arm snaps free, helping to prevent damage to the extensometer. This is easily re-installed. In the event that bolt failures are likely during a test, it is recommended the user attach a cord around the upper part of the beam and tie the other end to the test frame to prevent the extensometer from falling. The included conical point contacts are made from tungsten carbide. The Model 3565 extensometers are strain gaged devices, making them compatible with any electronics designed for strain gaged transducers. Most often they are connected to a test machine controller. The signal conditioning electronics for the extensometer is typically included with the test machine controller or may often be added. In this case the extensometer is shipped with the proper connector and wiring to plug directly into the electronics. For systems lacking the required electronics, Epsilon can provide a variety of solutions, allowing the extensometer output to be connected to data acquisition boards, chart recorders or other equipment.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bolt Extensometer - Model 3565 - Epsilon Technology Corp.
Jackson, WY, United States
Bolt Extensometer
Model 3565
Bolt Extensometer Model 3565
This extensometer is a strain gaged unit with small measuring ranges designed for performing proof load testing of bolts and similar applications such as yield measurements. The Model 3565 uses hard conical points to contact the bolt at the center of the head and at the bottom. It is fully adjustable for different length bolts ranging from 1 inch (25 mm) in length to 6 inches (150 mm) standard. Extension beams are available for longer bolts. The standard maximum measuring range is 0.05 inches (1.25 mm). Generally, on longer bolts this extensometer will be self-supported without requiring any centering marks or punch marks on the bolt. For shorter bolts these marks may be required. If the conical pins are sharp, marks are often not needed even on the shortest bolts. The extensometer has a zero adjustment screw to adjust the length between the contact pins. This is used to set the output voltage to zero, which corresponds to the correct starting position for the test. It also includes a breakaway lower arm. In the event a bolt should fail, the breakaway arm snaps free, helping to prevent damage to the extensometer. This is easily re-installed. In the event that bolt failures are likely during a test, it is recommended the user attach a cord around the upper part of the beam and tie the other end to the test frame to prevent the extensometer from falling. The included conical point contacts are made from tungsten carbide. The Model 3565 extensometers are strain gaged devices, making them compatible with any electronics designed for strain gaged transducers. Most often they are connected to a test machine controller. The signal conditioning electronics for the extensometer is typically included with the test machine controller or may often be added. In this case the extensometer is shipped with the proper connector and wiring to plug directly into the electronics. For systems lacking the required electronics, Epsilon can provide a variety of solutions, allowing the extensometer output to be connected to data acquisition boards, chart recorders or other equipment.

This extensometer is a strain gaged unit with small measuring ranges designed for performing proof load testing of bolts and similar applications such as yield measurements.

The Model 3565 uses hard conical points to contact the bolt at the center of the head and at the bottom. It is fully adjustable for different length bolts ranging from 1 inch (25 mm) in length to 6 inches (150 mm) standard. Extension beams are available for longer bolts. The standard maximum measuring range is 0.05 inches (1.25 mm). Generally, on longer bolts this extensometer will be self-supported without requiring any centering marks or punch marks on the bolt. For shorter bolts these marks may be required. If the conical pins are sharp, marks are often not needed even on the shortest bolts.

The extensometer has a zero adjustment screw to adjust the length between the contact pins. This is used to set the output voltage to zero, which corresponds to the correct starting position for the test. It also includes a breakaway lower arm. In the event a bolt should fail, the breakaway arm snaps free, helping to prevent damage to the extensometer. This is easily re-installed. In the event that bolt failures are likely during a test, it is recommended the user attach a cord around the upper part of the beam and tie the other end to the test frame to prevent the extensometer from falling.

The included conical point contacts are made from tungsten carbide.

The Model 3565 extensometers are strain gaged devices, making them compatible with any electronics designed for strain gaged transducers. Most often they are connected to a test machine controller. The signal conditioning electronics for the extensometer is typically included with the test machine controller or may often be added. In this case the extensometer is shipped with the proper connector and wiring to plug directly into the electronics. For systems lacking the required electronics, Epsilon can provide a variety of solutions, allowing the extensometer output to be connected to data acquisition boards, chart recorders or other equipment.

Supplier's Site Datasheet

Technical Specifications

  Epsilon Technology Corp.
Product Category Deflectometers and Extensometers
Product Number Model 3565
Product Name Bolt Extensometer
Test Fixture Type Extensometer
Unlock Full Specs
to access all available technical data

Similar Products

Extensometer for Asphalt Creep/Strength Testing - Model 3910 - Epsilon Technology Corp.
Specs
Test Fixture Type Extensometer
Application Creep; Tensile; Dynamic Resilient Modulus Testing
Test Temperature -40 to 212 F (-40 to 100 C)
View Details
Precision Optical Extensometers– Epsilon ONE - ONE-78PT-SYSTEM - Epsilon Technology Corp.
Specs
Test Fixture Type Extensometer
Application Compression; Fatigue; Tensile; Strain controlled testing, deflectometer applications, and measuring crack opening displacements
Test Standard ASTM; ISO
View Details
High Temperature Axial Extensometer - Model 3448 - Epsilon Technology Corp.
Specs
Test Fixture Type Extensometer
Application Compression; Tensile
Test Standard ASTM; ISO
View Details
Precision Optical Extensometers– Epsilon ONE - ONE-250CE-SYSTEM - Epsilon Technology Corp.
Specs
Test Fixture Type Extensometer
Application Compression; Fatigue; Tensile; Strain controlled testing, deflectometer applications, and measuring crack opening displacements
Test Standard ASTM; ISO
View Details