Model 3448 is a high-temperature, self-supporting strain-gaged extensometer designed for tensile and compressive testing of metals, composites, and ceramics in furnaces up to 1200 °C (2200 °F) without cooling. It mounts to the specimen using flexible ceramic fiber cords, eliminating the need for external brackets. The device uses high-purity alumina ceramic rods and includes a spare set. It features a full-bridge 350 ohm strain gage design, an integral 2.5 m ultra-flexible cable, and operates with 5 to 10 VDC excitation, producing 2 to 4 mV/V output. The extensometer meets ASTM E83 Class B-1 and ISO 9513 Class 0.5 accuracy requirements. It includes the Epsilon Shunt Calibration System and mechanical overtravel stops. Available in multiple gauge lengths and strain ranges, with contact points selectable as chisel, vee chisel, or conical.
Designed for use with furnaces and induction heating systems, these extensometers use Epsilon’s exclusive, self-supporting design. A wide range of options cover most testing applications.
Epsilon developed this unique high temperature extensometer for testing metals, ceramics, and composites at the high temperatures produced by furnaces and induction heating systems. A combination of features make these extensometers easier to use and better in performance than other similar high temperature extensometers.
The units are held on the specimen by light, flexible ceramic fiber cords. These make the extensometer self-supporting on the specimen. No furnace mounting brackets are required. The side load on the test sample is greatly reduced because of the self-supporting design and light weight of the sensor. Most materials testing furnaces with a side cut-out for an extensometer will readily accept a Model 3448. For induction heating systems, a different ceramic cord placement allows the extensometer to easily pass between the coils.
The combination of radiant heat shields and convection cooling fins allow this model to be used at specimen temperatures up to 1200 °C (2200 °F) without any cooling. An optional tiny air fan does enhance stability at the highest temperatures and is recommended for the highest accuracy and for tests with small elongations. The fan comes with a magnetic base for support so it can be mounted at any convenient location near the extensometer. Fan cooling is not generally needed for induction heated systems. High purity alumina (min 99.7%) ceramic rods are used. These are available in lengths as required to fit your furnace. A spare set is included with every extensometer. Specify chisel, vee chisel or conical contact points as desired.
Most units operate equally well in tension and compression. Thus tensile, compression and cyclic tests like low cycle fatigue can all be performed with a single unit.
For vacuum furnaces, special models are available. Epsilon can also provide a radiant heat transfer cooled version. This requires that the extensometer module be surrounded by a water cooled enclosure with a front slot for the ceramic rods.
| Epsilon Technology Corp. | |
|---|---|
| Product Category | Deflectometers and Extensometers |
| Product Number | Model 3448 |
| Product Name | High Temperature Axial Extensometer |
| Test Fixture Type | Extensometer |