Environics, Inc. Ozone Transfer Standard Series 6103

Description
The Series 6103 automatically performs zero, precision, span and multi-point calibrations using NO, NO2, SO2, CO,O3, hydrocarbons and other gases of interest. The 6103 meets or exceeds all U.S. Environmental Protection Agency requirements. The Series 6103 consists of a single chassis supporting up to 3 thermal mass flow controllers, an ozone generation module, photometer, glass output manifold, mixing chamber, a reaction chamber for gas phase titration, and control electronics. Commands are entered from the front panel and displayed on a backlit 4 line by 20 character liquid crystal display. The instrument may also be remotely operated using contact closures or the RS-232 serial data interface, both are standard in the Series 6103. LEADS compatibility allows seamless integration of Environics calibrators into your existing collection system. LEADS is a commercial system for collecting, integrating, and processing meteorological, air quality, and water quality data. The 6103 comes standard with two mass flow controllers, but a third can be added to support a larger range of dilutions. The mass flow controllers are calibrated to a NIST (National Institute of Standards and Technology) traceable primary standard. The calibration data consists of a comparison of desired versus actual flow over the full dynamic range of the instrument with linear interpolation between points. Calibration data is stored in non-volatile memory and may be updated by the user with a suitable standard. The internal ultra-violet (UV) based ozone generator is temperature controlled and includes a precision photo-optical feedback circuit to compensate for lamp aging effects providing stable ozone generation. The ozone generator is factory calibrated using a NIST traceable photometer standard.
Request a Quote
Description
The Series 6103 automatically performs zero, precision, span and multi-point calibrations using NO, NO2, SO2, CO,O3, hydrocarbons and other gases of interest. The 6103 meets or exceeds all U.S. Environmental Protection Agency requirements. The Series 6103 consists of a single chassis supporting up to 3 thermal mass flow controllers, an ozone generation module, photometer, glass output manifold, mixing chamber, a reaction chamber for gas phase titration, and control electronics. Commands are entered from the front panel and displayed on a backlit 4 line by 20 character liquid crystal display. The instrument may also be remotely operated using contact closures or the RS-232 serial data interface, both are standard in the Series 6103. LEADS compatibility allows seamless integration of Environics calibrators into your existing collection system. LEADS is a commercial system for collecting, integrating, and processing meteorological, air quality, and water quality data. The 6103 comes standard with two mass flow controllers, but a third can be added to support a larger range of dilutions. The mass flow controllers are calibrated to a NIST (National Institute of Standards and Technology) traceable primary standard. The calibration data consists of a comparison of desired versus actual flow over the full dynamic range of the instrument with linear interpolation between points. Calibration data is stored in non-volatile memory and may be updated by the user with a suitable standard. The internal ultra-violet (UV) based ozone generator is temperature controlled and includes a precision photo-optical feedback circuit to compensate for lamp aging effects providing stable ozone generation. The ozone generator is factory calibrated using a NIST traceable photometer standard.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ozone Transfer Standard - Series 6103 - Environics, Inc.
Tolland, CT, United States
Ozone Transfer Standard
Series 6103
Ozone Transfer Standard Series 6103
The Series 6103 automatically performs zero, precision, span and multi-point calibrations using NO, NO2, SO2, CO,O3, hydrocarbons and other gases of interest. The 6103 meets or exceeds all U.S. Environmental Protection Agency requirements. The Series 6103 consists of a single chassis supporting up to 3 thermal mass flow controllers, an ozone generation module, photometer, glass output manifold, mixing chamber, a reaction chamber for gas phase titration, and control electronics. Commands are entered from the front panel and displayed on a backlit 4 line by 20 character liquid crystal display. The instrument may also be remotely operated using contact closures or the RS-232 serial data interface, both are standard in the Series 6103. LEADS compatibility allows seamless integration of Environics calibrators into your existing collection system. LEADS is a commercial system for collecting, integrating, and processing meteorological, air quality, and water quality data. The 6103 comes standard with two mass flow controllers, but a third can be added to support a larger range of dilutions. The mass flow controllers are calibrated to a NIST (National Institute of Standards and Technology) traceable primary standard. The calibration data consists of a comparison of desired versus actual flow over the full dynamic range of the instrument with linear interpolation between points. Calibration data is stored in non-volatile memory and may be updated by the user with a suitable standard. The internal ultra-violet (UV) based ozone generator is temperature controlled and includes a precision photo-optical feedback circuit to compensate for lamp aging effects providing stable ozone generation. The ozone generator is factory calibrated using a NIST traceable photometer standard.

The Series 6103 automatically performs zero, precision, span and multi-point calibrations using NO, NO2, SO2, CO,O3, hydrocarbons and other gases of interest. The 6103 meets or exceeds all U.S. Environmental Protection Agency requirements.

The Series 6103 consists of a single chassis supporting up to 3 thermal mass flow controllers, an ozone generation module, photometer, glass output manifold, mixing chamber, a reaction chamber for gas phase titration, and control electronics.

Commands are entered from the front panel and displayed on a backlit 4 line by 20 character liquid crystal display. The instrument may also be remotely operated using contact closures or the RS-232 serial data interface, both are standard in the Series 6103. LEADS compatibility allows seamless integration of Environics calibrators into your existing collection system. LEADS is a commercial system for collecting, integrating, and processing meteorological, air quality, and water quality data.

The 6103 comes standard with two mass flow controllers, but a third can be added to support a larger range of dilutions. The mass flow controllers are calibrated to a NIST (National Institute of Standards and Technology) traceable primary standard. The calibration data consists of a comparison of desired versus actual flow over the full dynamic range of the instrument with linear interpolation between points. Calibration data is stored in non-volatile memory and may be updated by the user with a suitable standard.

The internal ultra-violet (UV) based ozone generator is temperature controlled and includes a precision photo-optical feedback circuit to compensate for lamp aging effects providing stable ozone generation. The ozone generator is factory calibrated using a NIST traceable photometer standard.

Supplier's Site

Technical Specifications

  Environics, Inc.
Product Category Gas Generation Equipment
Product Number Series 6103
Product Name Ozone Transfer Standard
Generator Type Ozone (optional feature); Custom Gas Mixture
Unlock Full Specs
to access all available technical data

Similar Products

Ozone Transfer Standard With Photometer, Including External Ozone Monitoring - Series 6113 - Environics, Inc.
Specs
Generator Type Ozone
Features & Approvals Portable; NIST; Software or Computer Interface; Calibration Source
Inlet Pressure 20 to 30 psi (14.08 to 21.11 m H2O)
View Details
Reduced Oxygen Breathing Device 2 - ROBD2 - Environics, Inc.
Specs
Generator Type Oxygen; Reduced Oxygen Mixture
Features & Approvals Portable; NIST; Software or Computer Interface
Inlet Pressure 20 to 40 psi (14.08 to 28.15 m H2O)
View Details
Gas Blending/Delivery System - Series 3000 - Environics, Inc.
Specs
Generator Type Custom Gas Mixture
Features & Approvals NIST; Software or Computer Interface; Calibration Source
Output Flow Rate 0.1000 to 1000 SLM (0.2119 to 2119 SCFH)
View Details
Zero Air Generator - Series 7000 - Environics, Inc.
Specs
Generator Type Zero Air
Technology Molecular Sieve
Features & Approvals Portable; Integral Air or Gas Compressor; Calibration Source
View Details