Environics, Inc. Windows-Based Computerized Mixing System Series 4000

Description
The Environics® Series 4000 is a multi-component gas mixing system that automatically mixes up to three individual gases in a balance gas. The gas mixes can be used in generating precise gas calibration standards, creating gaseous atmospheres or producing gas mixes for analytical research or production purposes. The Series 4000 can produce gas concentrations from percent to ppb levels for single or multi-point calibration.
Request a Quote
Description
The Environics® Series 4000 is a multi-component gas mixing system that automatically mixes up to three individual gases in a balance gas. The gas mixes can be used in generating precise gas calibration standards, creating gaseous atmospheres or producing gas mixes for analytical research or production purposes. The Series 4000 can produce gas concentrations from percent to ppb levels for single or multi-point calibration.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Environics® Series 4000 is a multi-component gas mixing system that automatically mixes up to seven individual gases in a balance gas for generating precise calibration standards, gaseous atmospheres, or analytical research. It consists of a single chassis supporting up to eight factory-calibrated mass flow controllers with NIST-traceable calibration, and operates via a Windows-based user interface over USB or RS232. The system has an operating temperature range of 32°F to 104°F (0°C to 40°C), with optimal performance between 59°F and 95°F (15°C to 35°C), and offers concentration and flow accuracy of ±1.0% setpoint with ±0.05% repeatability. It is available in portable (17" × 7" × 15") or rackmount (19" × 7" × 15") configurations, operates on 100 to 250 VAC, and features wetted surfaces of electropolished 316 stainless steel with Viton® seals. The system supports three operation modes: concentration, flow, and program.

Datasheet Summary
Powered by GS/AI

The Environics® Series 4000 is a multi-component gas mixing system that automatically mixes up to seven individual gases in a balance gas for generating precise calibration standards, gaseous atmospheres, or analytical research. It consists of a single chassis supporting up to eight factory-calibrated mass flow controllers with NIST-traceable calibration, and operates via a Windows-based user interface over USB or RS232. The system has an operating temperature range of 32°F to 104°F (0°C to 40°C), with optimal performance between 59°F and 95°F (15°C to 35°C), and offers concentration and flow accuracy of ±1.0% setpoint with ±0.05% repeatability. It is available in portable (17" × 7" × 15") or rackmount (19" × 7" × 15") configurations, operates on 100 to 250 VAC, and features wetted surfaces of electropolished 316 stainless steel with Viton® seals. The system supports three operation modes: concentration, flow, and program.

Suppliers

Company
Product
Description
Supplier Links
Windows-Based Computerized Mixing System - Series 4000 - Environics, Inc.
Tolland, CT, United States
Windows-Based Computerized Mixing System
Series 4000
Windows-Based Computerized Mixing System Series 4000
The Environics® Series 4000 is a multi-component gas mixing system that automatically mixes up to three individual gases in a balance gas. The gas mixes can be used in generating precise gas calibration standards, creating gaseous atmospheres or producing gas mixes for analytical research or production purposes. The Series 4000 can produce gas concentrations from percent to ppb levels for single or multi-point calibration.

The Environics® Series 4000 is a multi-component gas mixing system that automatically mixes up to three individual gases in a balance gas. The gas mixes can be used in generating precise gas calibration standards, creating gaseous atmospheres or producing gas mixes for analytical research or production purposes. The Series 4000 can produce gas concentrations from percent to ppb levels for single or multi-point calibration.

Supplier's Site Datasheet

Technical Specifications

  Environics, Inc.
Product Category Gas Generation Equipment
Product Number Series 4000
Product Name Windows-Based Computerized Mixing System
Generator Type Custom Gas Mixture
Unlock Full Specs
to access all available technical data

Similar Products

Ozone Transfer Standard - Series 6103 - Environics, Inc.
Specs
Generator Type Ozone (optional feature); Custom Gas Mixture
Features & Approvals Portable (optional feature); NIST; Software or Computer Interface; Calibration Source
Output Flow Rate 0.1000 to 1000 SLM (0.2119 to 2119 SCFH)
View Details
Ozone Transfer Standard With Photometer - Series 6123 - Environics, Inc.
Specs
Generator Type Ozone
Features & Approvals Portable; NIST; Software or Computer Interface; Calibration Source
Inlet Pressure 20 to 30 psi (14.08 to 21.11 m H2O)
View Details
Water Vapor Gas Standard Generator -  - Environics, Inc.
Specs
Generator Type Humidity / Water Vapor
Output Flow Rate 0.0100 to 20 SLM (0.0212 to 42.37 SCFH)
View Details
Multi-Gas Calibration System - Series 6100 - Environics, Inc.
Specs
Generator Type Ozone (optional feature); Custom Gas Mixture
Features & Approvals Portable (optional feature); NIST; Software or Computer Interface; Calibration Source
Output Flow Rate 0.1000 to 1000 SLM (0.2119 to 2119 SCFH)
View Details