GGB LD™ Monometallic Bronze Bushings 06 LD

Description
STRUCTURE Monometallic bearing material CuSn8 with grease reservoirs CHARACTERISTICS Wear resistant bearing made of solid bronze strip with perforation for lubricated applications Improved performance compared with MBZ-B09: larger grease reservoirs increase maintenance intervals, dirt and debris swept into perforations, thereby reducing wear Optimum performance under relatively high loads and low speeds
Request a Quote Datasheet
Description
STRUCTURE Monometallic bearing material CuSn8 with grease reservoirs CHARACTERISTICS Wear resistant bearing made of solid bronze strip with perforation for lubricated applications Improved performance compared with MBZ-B09: larger grease reservoirs increase maintenance intervals, dirt and debris swept into perforations, thereby reducing wear Optimum performance under relatively high loads and low speeds
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LD™ Monometallic Bronze Bushings - 06 LD - GGB
Thorofare, NJ, United States
LD™ Monometallic Bronze Bushings
06 LD
LD™ Monometallic Bronze Bushings 06 LD
STRUCTURE Monometallic bearing material CuSn8 with grease reservoirs CHARACTERISTICS Wear resistant bearing made of solid bronze strip with perforation for lubricated applications Improved performance compared with MBZ-B09: larger grease reservoirs increase maintenance intervals, dirt and debris swept into perforations, thereby reducing wear Optimum performance under relatively high loads and low speeds

STRUCTURE

Monometallic bearing material CuSn8 with grease reservoirs

CHARACTERISTICS

  • Wear resistant bearing made of solid bronze strip with perforation for lubricated applications
  • Improved performance compared with MBZ-B09: larger grease reservoirs increase maintenance intervals, dirt and debris swept into perforations, thereby reducing wear
  • Optimum performance under relatively high loads and low speeds
Supplier's Site Datasheet

Technical Specifications

  GGB
Product Category Plain Bearings and Sleeve Bearings
Product Number 06 LD
Product Name LD™ Monometallic Bronze Bushings
Bushing Type Sleeve
Unlock Full Specs
to access all available technical data

Similar Products

Solid Polymer High Precision Plain Bearings - 0610 EP - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Bearing ID 0.2362 inch (6.00 mm)
View Details
DU™ Cylindrical Bushes - Inch Size - 0510 DU-B - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 0.1960 to 0.1965 inch (4.98 to 4.99 mm)
View Details
Solid Polymer High Precision Plain Bearings - 1215 EP - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Bearing ID 0.4724 inch (12.00 mm)
View Details
DU® Metal-Polymer Composite PTFE Bearings - 08O DU - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details