The DUT Cylindrical Bushes - Inch Size, specifically part number 04DU06, are designed for a variety of industrial applications, including aerospace, agricultural, and construction equipment. These self-lubricating bushings provide excellent wear resistance and low friction performance under a wide range of loads, speeds, and temperatures, particularly in dry running conditions. They are suitable for linear, oscillating, and rotating movements and are approved for use in interior aircraft applications according to Federal Aviation Regulations FAR 25.853 and FAR 25.855.
The maximum dynamic load capacity is 36,000 psi, with a maximum operating temperature of 536°F. The bushings can accommodate a maximum sliding speed of 1,000 fpm and have a coefficient of friction ranging from 0.02 to 0.25, depending on operating conditions. The product is compatible with both lubricated and dry applications, making it versatile for various engineering needs.
Our metal-backed, PTFE-based (polytetrafluoroethy
The metal backing provides mechanical strength, while the bronze sinter layer provides a strong mechanical bond between the backing and the bearing lining. This construction promotes dimensional stability and improves thermal conductivity.
These polymer bearing linings, being predominantly PTFE, offer exceptionally low friction.
| GGB | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | 04DU06 |
| Product Name | DU Cylindrical Bushes - Inch Size |
| Bushing Type | Sleeve |
| Design Units | Inch |
| Shaft OD | 0.2481 to 0.2490 inch (6.30 to 6.32 mm) |
| Housing Bore | 0.3122 to 0.3128 inch (7.93 to 7.95 mm) |
| Bearing ID | 0.2500 inch (6.35 mm) |