GGB DX® Metal-Polymer Grease Lubricated Bearings 06G DX

Description
STRUCTURE Metal-Polymer Composite Material CHARACTERISTICS Marginally lubricated bearing material for grease or oil lubricated applications Standard parts contain grease indents in the sliding layer; plain sliding layer available by request Optimum performance under relatively high loads and low speeds Suitable for linear, oscillating and rotating movements Wide range of parts available from stock
Request a Quote Datasheet
Description
STRUCTURE Metal-Polymer Composite Material CHARACTERISTICS Marginally lubricated bearing material for grease or oil lubricated applications Standard parts contain grease indents in the sliding layer; plain sliding layer available by request Optimum performance under relatively high loads and low speeds Suitable for linear, oscillating and rotating movements Wide range of parts available from stock
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DX® Metal-Polymer Grease Lubricated Bearings - 06G DX - GGB
Thorofare, NJ, United States
DX® Metal-Polymer Grease Lubricated Bearings
06G DX
DX® Metal-Polymer Grease Lubricated Bearings 06G DX
STRUCTURE Metal-Polymer Composite Material CHARACTERISTICS Marginally lubricated bearing material for grease or oil lubricated applications Standard parts contain grease indents in the sliding layer; plain sliding layer available by request Optimum performance under relatively high loads and low speeds Suitable for linear, oscillating and rotating movements Wide range of parts available from stock

STRUCTURE

Metal-Polymer Composite Material

CHARACTERISTICS

  • Marginally lubricated bearing material for grease or oil lubricated applications
  • Standard parts contain grease indents in the sliding layer; plain sliding layer available by request
  • Optimum performance under relatively high loads and low speeds
  • Suitable for linear, oscillating and rotating movements
  • Wide range of parts available from stock
Supplier's Site Datasheet

Technical Specifications

  GGB
Product Category Plain Bearings and Sleeve Bearings
Product Number 06G DX
Product Name DX® Metal-Polymer Grease Lubricated Bearings
Bushing Type Sleeve
Unlock Full Specs
to access all available technical data

Similar Products

DU™ Cylindrical Bushes - Inch Size - 0404DU - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 0.1572 to 0.1575 inch (3.99 to 4.00 mm)
View Details
DU® Metal-Polymer Composite PTFE Bearings - 05 DU - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details
DU™ Cylindrical Bushes - Inch Size - 0806DU - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 0.3139 to 0.3144 inch (7.97 to 7.99 mm)
View Details
DB™ Metals and Bimetals - Maintenence Free Cast Bronze Bearings - 08 DB 13 - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Solid Lubricant Inserts; (Lined Bearing Surface)
Body Cast Bronze
View Details