GGB HI-EX® Metal-Polymer Lubricated Lead Free Bearings 08G HI-EX

Description
STRUCTURE Metal-Polymer Composite Material CHARACTERISTICS Marginally lubricated bearing material with good wear resistance under thin film conditions Standard bearings supplied with indents for optimum retention and distribution of the lubricant over the sliding layer Available with non-indented overlay for hydrodynamic applications Rated for high temperature use up to 250°C / 480°F Suitable for use with low viscosity fluids Good chemical resistance Lead-free material compliant to EVL, RoHS and WEEE specifications
Request a Quote Datasheet
Description
STRUCTURE Metal-Polymer Composite Material CHARACTERISTICS Marginally lubricated bearing material with good wear resistance under thin film conditions Standard bearings supplied with indents for optimum retention and distribution of the lubricant over the sliding layer Available with non-indented overlay for hydrodynamic applications Rated for high temperature use up to 250°C / 480°F Suitable for use with low viscosity fluids Good chemical resistance Lead-free material compliant to EVL, RoHS and WEEE specifications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HI-EX® Metal-Polymer Lubricated Lead Free Bearings - 08G HI-EX - GGB
Thorofare, NJ, United States
HI-EX® Metal-Polymer Lubricated Lead Free Bearings
08G HI-EX
HI-EX® Metal-Polymer Lubricated Lead Free Bearings 08G HI-EX
STRUCTURE Metal-Polymer Composite Material CHARACTERISTICS Marginally lubricated bearing material with good wear resistance under thin film conditions Standard bearings supplied with indents for optimum retention and distribution of the lubricant over the sliding layer Available with non-indented overlay for hydrodynamic applications Rated for high temperature use up to 250°C / 480°F Suitable for use with low viscosity fluids Good chemical resistance Lead-free material compliant to EVL, RoHS and WEEE specifications

STRUCTURE

Metal-Polymer Composite Material

CHARACTERISTICS

  • Marginally lubricated bearing material with good wear resistance under thin film conditions
  • Standard bearings supplied with indents for optimum retention and distribution of the lubricant over the sliding layer
  • Available with non-indented overlay for hydrodynamic applications
  • Rated for high temperature use up to 250°C / 480°F
  • Suitable for use with low viscosity fluids
  • Good chemical resistance
  • Lead-free material compliant to EVL, RoHS and WEEE specifications
Supplier's Site Datasheet

Technical Specifications

  GGB
Product Category Plain Bearings and Sleeve Bearings
Product Number 08G HI-EX
Product Name HI-EX® Metal-Polymer Lubricated Lead Free Bearings
Bushing Type Sleeve
Unlock Full Specs
to access all available technical data

Similar Products

Metal-Polymer Anti-Friction Bearings - 1320 DP4® - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details
DU™ Cylindrical Bushes - Inch Size - 0808 DU-B - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 0.3139 to 0.3144 inch (7.97 to 7.99 mm)
View Details
DU® Metal-Polymer Composite PTFE Bearings - 06 DU - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details
DU™ Cylindrical Bushes - Inch Size - 10060 DU-B - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 3.9349 to 3.9370 inch (99.95 to 100.00 mm)
View Details