GGB HPM™ Filament Wound Self Lubricating Hydropower Bearings 06 HPM

Description
STRUCTURE Filament Wound Composite Material CHARACTERISTICS Designed for hydropower applications High load capacity Excellent shock and edge loading capacity Low friction, superior wear rate and bearing life Excellent corrosion resistance Dimensionally stable - very low water absorption, low swelling Environmentally friendly
Request a Quote Datasheet
Description
STRUCTURE Filament Wound Composite Material CHARACTERISTICS Designed for hydropower applications High load capacity Excellent shock and edge loading capacity Low friction, superior wear rate and bearing life Excellent corrosion resistance Dimensionally stable - very low water absorption, low swelling Environmentally friendly
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HPM™ Filament Wound Self Lubricating Hydropower Bearings - 06 HPM - GGB
Thorofare, NJ, United States
HPM™ Filament Wound Self Lubricating Hydropower Bearings
06 HPM
HPM™ Filament Wound Self Lubricating Hydropower Bearings 06 HPM
STRUCTURE Filament Wound Composite Material CHARACTERISTICS Designed for hydropower applications High load capacity Excellent shock and edge loading capacity Low friction, superior wear rate and bearing life Excellent corrosion resistance Dimensionally stable - very low water absorption, low swelling Environmentally friendly

STRUCTURE

Filament Wound Composite Material

CHARACTERISTICS

  • Designed for hydropower applications
  • High load capacity
  • Excellent shock and edge loading capacity
  • Low friction, superior wear rate and bearing life
  • Excellent corrosion resistance
  • Dimensionally stable - very low water absorption, low swelling
  • Environmentally friendly
Supplier's Site Datasheet

Technical Specifications

  GGB
Product Category Plain Bearings and Sleeve Bearings
Product Number 06 HPM
Product Name HPM™ Filament Wound Self Lubricating Hydropower Bearings
Bushing Type Sleeve
Unlock Full Specs
to access all available technical data

Similar Products

DS™ Metal-Polymer Self-Lubricating Bearings - 07G DS - GGB
Specs
Bushing Type Sleeve
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details
EP43™ Solid Polymer Thermoplastic Anti-Friction Bearings - 13 EP43 - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Plastic
Self-lubricating Self-Lubricating / Oil Impregnated
View Details
DU™ Cylindrical Bushes - Inch Size - 09DU12 - GGB
Specs
Bushing Type Sleeve
Design Units Inch
Shaft OD 0.5605 to 0.5615 inch (14.24 to 14.26 mm)
View Details
Metal-Polymer Anti-Friction Bearings - 0404 DP4® - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details