GGB HPF™ PTFE Tape Liner with Fiberglass Bearing 07G HPF

Description
STRUCTURE Proprietary Filled PTFE Tape Liner with Fiberglass Backing CHARACTERISTICS Designed for hydropower applications Machinable bearing surface High load capacity Excellent shock and edge loading capacity Low friction, superior wear rate and bearing life Excellent corrosion resistance Dimensionally stable - very low water absorption, low swelling Environmentally friendly
Request a Quote Datasheet
Description
STRUCTURE Proprietary Filled PTFE Tape Liner with Fiberglass Backing CHARACTERISTICS Designed for hydropower applications Machinable bearing surface High load capacity Excellent shock and edge loading capacity Low friction, superior wear rate and bearing life Excellent corrosion resistance Dimensionally stable - very low water absorption, low swelling Environmentally friendly
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HPF™ PTFE Tape Liner with Fiberglass Bearing - 07G HPF - GGB
Thorofare, NJ, United States
HPF™ PTFE Tape Liner with Fiberglass Bearing
07G HPF
HPF™ PTFE Tape Liner with Fiberglass Bearing 07G HPF
STRUCTURE Proprietary Filled PTFE Tape Liner with Fiberglass Backing CHARACTERISTICS Designed for hydropower applications Machinable bearing surface High load capacity Excellent shock and edge loading capacity Low friction, superior wear rate and bearing life Excellent corrosion resistance Dimensionally stable - very low water absorption, low swelling Environmentally friendly

STRUCTURE

Proprietary Filled PTFE Tape Liner with Fiberglass Backing

CHARACTERISTICS

  • Designed for hydropower applications
  • Machinable bearing surface
  • High load capacity
  • Excellent shock and edge loading capacity
  • Low friction, superior wear rate and bearing life
  • Excellent corrosion resistance
  • Dimensionally stable - very low water absorption, low swelling
  • Environmentally friendly
Supplier's Site Datasheet

Technical Specifications

  GGB
Product Category Plain Bearings and Sleeve Bearings
Product Number 07G HPF
Product Name HPF™ PTFE Tape Liner with Fiberglass Bearing
Bushing Type Sleeve
Unlock Full Specs
to access all available technical data

Similar Products

DU™ Cylindrical Bushes - Inch Size - 0404DU - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 0.1572 to 0.1575 inch (3.99 to 4.00 mm)
View Details
DX™ 10 Metal-Polymer Plain Bearings - 08 DX10 - GGB
Specs
Bushing Type Sleeve
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details
DU™ Cylindrical Bushes - Inch Size - 0608DU - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 0.2354 to 0.2358 inch (5.98 to 5.99 mm)
View Details
DU™ Cylindrical Bushes - Inch Size - 0505DU - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 0.1960 to 0.1965 inch (4.98 to 4.99 mm)
View Details