GGB DX™ 10 Metal-Polymer Plain Bearings 08 DX10

Description
STRUCTURE Metal-Polymer Composite Material CHARACTERISTICS Perfect for heavy duty and harsh environments Excellent chemical resistance Excellent erosion resistance Good fatigue strength Good wear performance Can be broached for tighter tolerance Lead-free material compliant to EVL, RoHS and WEEE specifications
Request a Quote Datasheet
Description
STRUCTURE Metal-Polymer Composite Material CHARACTERISTICS Perfect for heavy duty and harsh environments Excellent chemical resistance Excellent erosion resistance Good fatigue strength Good wear performance Can be broached for tighter tolerance Lead-free material compliant to EVL, RoHS and WEEE specifications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DX™ 10 Metal-Polymer Plain Bearings - 08 DX10 - GGB
Thorofare, NJ, United States
DX™ 10 Metal-Polymer Plain Bearings
08 DX10
DX™ 10 Metal-Polymer Plain Bearings 08 DX10
STRUCTURE Metal-Polymer Composite Material CHARACTERISTICS Perfect for heavy duty and harsh environments Excellent chemical resistance Excellent erosion resistance Good fatigue strength Good wear performance Can be broached for tighter tolerance Lead-free material compliant to EVL, RoHS and WEEE specifications

STRUCTURE

Metal-Polymer Composite Material

CHARACTERISTICS

  • Perfect for heavy duty and harsh environments
  • Excellent chemical resistance
  • Excellent erosion resistance
  • Good fatigue strength
  • Good wear performance
  • Can be broached for tighter tolerance
  • Lead-free material compliant to EVL, RoHS and WEEE specifications
Supplier's Site Datasheet

Technical Specifications

  GGB
Product Category Plain Bearings and Sleeve Bearings
Product Number 08 DX10
Product Name DX™ 10 Metal-Polymer Plain Bearings
Bushing Type Sleeve
Unlock Full Specs
to access all available technical data

Similar Products

DP11™ Metal-Polymer Low Friction Composite Bearings - 07O DP11 - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details
Solid Polymer High Precision Plain Bearings - 1006 EP - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Bearing ID 0.3937 inch (10.00 mm)
View Details
DP11™ Metal-Polymer Low Friction Composite Bearings - 12 DP11 - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details
DB™ Metals and Bimetals - Maintenence Free Cast Bronze Bearings - 08 DB 12 - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Solid Lubricant Inserts; (Lined Bearing Surface)
Body Cast Bronze
View Details