GGB DU™ Cylindrical Bushes - Inch Size 0404DU

Description
Our metal-backed, PTFE-based (polytetrafluoroethy lene) polymer bearing materials have a common structure, consisting of a metal backing bonded to a porous bronze sinter layer. This bronze sinter layer is impregnated and overlaid with the filled PTFE bearing lining. The metal backing provides mechanical strength, while the bronze sinter layer provides a strong mechanical bond between the backing and the bearing lining. This construction promotes dimensional stability and improves thermal conductivity. These polymer bearing linings, being predominantly PTFE, offer exceptionally low friction.
Request a Quote
Description
Our metal-backed, PTFE-based (polytetrafluoroethy lene) polymer bearing materials have a common structure, consisting of a metal backing bonded to a porous bronze sinter layer. This bronze sinter layer is impregnated and overlaid with the filled PTFE bearing lining. The metal backing provides mechanical strength, while the bronze sinter layer provides a strong mechanical bond between the backing and the bearing lining. This construction promotes dimensional stability and improves thermal conductivity. These polymer bearing linings, being predominantly PTFE, offer exceptionally low friction.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

DU Cylindrical Bushes - Inch Size from GGB are metal-polymer anti-friction plain bearings designed for a variety of industrial applications, including aerospace, agricultural equipment, and food processing. The specific part number 0404DU features self-lubricating properties that provide excellent wear resistance and low friction performance across a wide range of loads, speeds, and temperatures, particularly in dry running conditions. These bushes are suitable for linear, oscillating, and rotating movements and are approved for use in interior aircraft applications according to Federal Aviation Regulations FAR 25.853 and FAR 25.855. The maximum dynamic load capacity is 36,000 psi, with a maximum operating temperature of 536°F. The product is available in standard dimensions and can be customized to meet specific requirements. Engineers considering this product should note its compatibility with both lubricated and dry applications, as well as its ability to perform well under various operating conditions.

Datasheet Summary
Powered by GS/AI

DU Cylindrical Bushes - Inch Size from GGB are metal-polymer anti-friction plain bearings designed for a variety of industrial applications, including aerospace, agricultural equipment, and food processing. The specific part number 0404DU features self-lubricating properties that provide excellent wear resistance and low friction performance across a wide range of loads, speeds, and temperatures, particularly in dry running conditions. These bushes are suitable for linear, oscillating, and rotating movements and are approved for use in interior aircraft applications according to Federal Aviation Regulations FAR 25.853 and FAR 25.855. The maximum dynamic load capacity is 36,000 psi, with a maximum operating temperature of 536°F. The product is available in standard dimensions and can be customized to meet specific requirements. Engineers considering this product should note its compatibility with both lubricated and dry applications, as well as its ability to perform well under various operating conditions.

Suppliers

Company
Product
Description
Supplier Links
DU™ Cylindrical Bushes - Inch Size - 0404DU - GGB
Thorofare, NJ, United States
DU™ Cylindrical Bushes - Inch Size
0404DU
DU™ Cylindrical Bushes - Inch Size 0404DU
Our metal-backed, PTFE-based (polytetrafluoroethy lene) polymer bearing materials have a common structure, consisting of a metal backing bonded to a porous bronze sinter layer. This bronze sinter layer is impregnated and overlaid with the filled PTFE bearing lining. The metal backing provides mechanical strength, while the bronze sinter layer provides a strong mechanical bond between the backing and the bearing lining. This construction promotes dimensional stability and improves thermal conductivity. These polymer bearing linings, being predominantly PTFE, offer exceptionally low friction.

Our metal-backed, PTFE-based (polytetrafluoroethylene) polymer bearing materials have a common structure, consisting of a metal backing bonded to a porous bronze sinter layer. This bronze sinter layer is impregnated and overlaid with the filled PTFE bearing lining.

The metal backing provides mechanical strength, while the bronze sinter layer provides a strong mechanical bond between the backing and the bearing lining. This construction promotes dimensional stability and improves thermal conductivity.

These polymer bearing linings, being predominantly PTFE, offer exceptionally low friction.

Supplier's Site Datasheet

Technical Specifications

  GGB
Product Category Plain Bearings and Sleeve Bearings
Product Number 0404DU
Product Name DU™ Cylindrical Bushes - Inch Size
Bushing Type Sleeve
Design Units Metric
Shaft OD 0.1572 to 0.1575 inch (3.99 to 4.00 mm)
Housing Bore 0.2165 to 0.2169 inch (5.50 to 5.51 mm)
Bearing ID 0.1575 inch (4.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

HPF™ PTFE Tape Liner with Fiberglass Bearing - 07 HPF - GGB
Specs
Bushing Type Sleeve
Bearing Surface PTFE Tape liner; (Lined Bearing Surface)
Body Woven Cloth Laminate with Epoxy Resin
View Details
Metal-Polymer Anti-Friction Bearings - 1310 DP4® - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details
DP10™ Metal-Polymer Plain Bearings - 06O DB10 - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details
MBZ-B09™ Solid Bronze Bearings - 12 MBZB09 - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface CuSn8
Operating Temperature -40 to 482 F (-40 to 250 C)
View Details