GGB DX™ 10 Metal-Polymer Plain Bearings 07 DX10

Description
STRUCTURE Metal-Polymer Composite Material CHARACTERISTICS Perfect for heavy duty and harsh environments Excellent chemical resistance Excellent erosion resistance Good fatigue strength Good wear performance Can be broached for tighter tolerance Lead-free material compliant to EVL, RoHS and WEEE specifications
Request a Quote
Description
STRUCTURE Metal-Polymer Composite Material CHARACTERISTICS Perfect for heavy duty and harsh environments Excellent chemical resistance Excellent erosion resistance Good fatigue strength Good wear performance Can be broached for tighter tolerance Lead-free material compliant to EVL, RoHS and WEEE specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

DX®10 metal-polymer plain bearings are designed for heavy-duty, high-load, and high-temperature applications with contamination, offering improved wear performance over bi-metal or bronze bushings. The bearing supports grease-lubricated operation up to 500 fpm (2.5 m/s) and oil-lubricated operation up to 2000 fpm (10.0 m/s), with a maximum pU factor of 80,000 psi·fpm (2.8 N/mm²·m/s). It operates between -40°F and 350°F (-40°C to 175°C) and handles static loads up to 36,000 psi (250 N/mm²) and dynamic loads up to 20,000 psi (140 N/mm²). The coefficient of friction ranges from 0.01 to 0.10 for grease lubrication and 0.01 to 0.06 for oil lubrication. The bearing is lead-free and compliant with RoHS and WEEE specifications. It is available in cylindrical bushes, thrust washers, sliding plates, and custom shapes. Shaft surface hardness should exceed 200 HB for normal use and 350 HB for extended service life, with a surface roughness of ≤16 μin (≤0.40 μm).

Datasheet Summary
Powered by GS/AI

DX®10 metal-polymer plain bearings are designed for heavy-duty, high-load, and high-temperature applications with contamination, offering improved wear performance over bi-metal or bronze bushings. The bearing supports grease-lubricated operation up to 500 fpm (2.5 m/s) and oil-lubricated operation up to 2000 fpm (10.0 m/s), with a maximum pU factor of 80,000 psi·fpm (2.8 N/mm²·m/s). It operates between -40°F and 350°F (-40°C to 175°C) and handles static loads up to 36,000 psi (250 N/mm²) and dynamic loads up to 20,000 psi (140 N/mm²). The coefficient of friction ranges from 0.01 to 0.10 for grease lubrication and 0.01 to 0.06 for oil lubrication. The bearing is lead-free and compliant with RoHS and WEEE specifications. It is available in cylindrical bushes, thrust washers, sliding plates, and custom shapes. Shaft surface hardness should exceed 200 HB for normal use and 350 HB for extended service life, with a surface roughness of ≤16 μin (≤0.40 μm).

Suppliers

Company
Product
Description
Supplier Links
DX™ 10 Metal-Polymer Plain Bearings - 07 DX10 - GGB
Thorofare, NJ, United States
DX™ 10 Metal-Polymer Plain Bearings
07 DX10
DX™ 10 Metal-Polymer Plain Bearings 07 DX10
STRUCTURE Metal-Polymer Composite Material CHARACTERISTICS Perfect for heavy duty and harsh environments Excellent chemical resistance Excellent erosion resistance Good fatigue strength Good wear performance Can be broached for tighter tolerance Lead-free material compliant to EVL, RoHS and WEEE specifications

STRUCTURE

Metal-Polymer Composite Material

CHARACTERISTICS

  • Perfect for heavy duty and harsh environments
  • Excellent chemical resistance
  • Excellent erosion resistance
  • Good fatigue strength
  • Good wear performance
  • Can be broached for tighter tolerance
  • Lead-free material compliant to EVL, RoHS and WEEE specifications
Supplier's Site Datasheet

Technical Specifications

  GGB
Product Category Plain Bearings and Sleeve Bearings
Product Number 07 DX10
Product Name DX™ 10 Metal-Polymer Plain Bearings
Bushing Type Sleeve
Unlock Full Specs
to access all available technical data

Similar Products

DB™ Metals and Bimetals - Maintenence Free Cast Bronze Bearings - 13 DB 15 - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Solid Lubricant Inserts; (Lined Bearing Surface)
Body Cast Bronze
View Details
Solid Polymer High Precision Plain Bearings - 0610 EP - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Bearing ID 0.2362 inch (6.00 mm)
View Details
DB™ Metals and Bimetals - Maintenence Free Cast Bronze Bearings - 10 DB 05 - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Solid Lubricant Inserts; (Lined Bearing Surface)
Body Cast Bronze
View Details
DX™ 10 Metal-Polymer Plain Bearings - 05O DX10 - GGB
Specs
Bushing Type Sleeve
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details