GGB DTS10™ Metal-Polymer Composite Bearings 06 DTS10

Description
STRUCTURE Metal-Polymer Composite Material CHARACTERISTICS The first polymer-lined bearing for lubricated conditions offering low friction and high wear resistance that is designed to be machined on-site for tight tolerances Excellent wear resistance and low friction in lubricated hydraulic applications Excellent chemical resistance, fatigue strength, cavitation and flow erosion resistance, and good behavior in dry start-up conditions A minimum overlay thickness of 0.1 mm permits, under carefully controlled conditions, machining of the assembled bore for improved dimensional tolerance and reduced geometric defects, while retaining a thin layer of PTFE sliding surface Compatible with most standard machining processes including turning, broaching, reaming, and milling Lead-free material compliant to EVL, WEEE, and RoHS specifications
Request a Quote Datasheet
Description
STRUCTURE Metal-Polymer Composite Material CHARACTERISTICS The first polymer-lined bearing for lubricated conditions offering low friction and high wear resistance that is designed to be machined on-site for tight tolerances Excellent wear resistance and low friction in lubricated hydraulic applications Excellent chemical resistance, fatigue strength, cavitation and flow erosion resistance, and good behavior in dry start-up conditions A minimum overlay thickness of 0.1 mm permits, under carefully controlled conditions, machining of the assembled bore for improved dimensional tolerance and reduced geometric defects, while retaining a thin layer of PTFE sliding surface Compatible with most standard machining processes including turning, broaching, reaming, and milling Lead-free material compliant to EVL, WEEE, and RoHS specifications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DTS10™ Metal-Polymer Composite Bearings - 06 DTS10 - GGB
Thorofare, NJ, United States
DTS10™ Metal-Polymer Composite Bearings
06 DTS10
DTS10™ Metal-Polymer Composite Bearings 06 DTS10
STRUCTURE Metal-Polymer Composite Material CHARACTERISTICS The first polymer-lined bearing for lubricated conditions offering low friction and high wear resistance that is designed to be machined on-site for tight tolerances Excellent wear resistance and low friction in lubricated hydraulic applications Excellent chemical resistance, fatigue strength, cavitation and flow erosion resistance, and good behavior in dry start-up conditions A minimum overlay thickness of 0.1 mm permits, under carefully controlled conditions, machining of the assembled bore for improved dimensional tolerance and reduced geometric defects, while retaining a thin layer of PTFE sliding surface Compatible with most standard machining processes including turning, broaching, reaming, and milling Lead-free material compliant to EVL, WEEE, and RoHS specifications

STRUCTURE

Metal-Polymer Composite Material

CHARACTERISTICS

  • The first polymer-lined bearing for lubricated conditions offering low friction and high wear resistance that is designed to be machined on-site for tight tolerances
  • Excellent wear resistance and low friction in lubricated hydraulic applications
  • Excellent chemical resistance, fatigue strength, cavitation and flow erosion resistance, and good behavior in dry start-up conditions
  • A minimum overlay thickness of 0.1 mm permits, under carefully controlled conditions, machining of the assembled bore for improved dimensional tolerance and reduced geometric defects, while retaining a thin layer of PTFE sliding surface
  • Compatible with most standard machining processes including turning, broaching, reaming, and milling
  • Lead-free material compliant to EVL, WEEE, and RoHS specifications
Supplier's Site Datasheet

Technical Specifications

  GGB
Product Category Plain Bearings and Sleeve Bearings
Product Number 06 DTS10
Product Name DTS10™ Metal-Polymer Composite Bearings
Bushing Type Sleeve; Flanged
Unlock Full Specs
to access all available technical data

Similar Products

DU™ Cylindrical Bushes - Inch Size - 08DU06 - GGB
Specs
Bushing Type Sleeve
Design Units Inch
Shaft OD 0.4980 to 0.4990 inch (12.65 to 12.67 mm)
View Details
DX® Metal-Polymer Grease Lubricated Bearings - 10G DX - GGB
Specs
Bushing Type Sleeve
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details
DU™ Cylindrical Bushes - Inch Size - 0610DU - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 0.2354 to 0.2358 inch (5.98 to 5.99 mm)
View Details
Solid Polymer High Precision Plain Bearings - 0808 EP - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Bearing ID 0.3150 inch (8.00 mm)
View Details