The DU® Cylindrical Bushes - Inch Size, specifically part number 0604DU, are designed for a variety of industrial applications including aerospace, agricultural equipment, and food processing machinery. These self-lubricating bushings provide excellent wear resistance and low friction performance across a wide range of loads, speeds, and temperatures, making them suitable for dry running conditions. The bushings are also approved for use in interior aircraft applications according to Federal Aviation Regulations FAR 25.853 and FAR 25.855. The product features a metal backing with a porous bronze sinter layer that is impregnated and overlaid with a filled PTFE bearing lining, ensuring dimensional stability and improved thermal conductivity. The maximum dynamic load capacity is 36,000 psi, with a maximum operating temperature of 536°F. The DU bushings are suitable for linear, oscillating, and rotating movements, and can be used in both lubricated and dry applications.
Our metal-backed, PTFE-based (polytetrafluoroethy
The metal backing provides mechanical strength, while the bronze sinter layer provides a strong mechanical bond between the backing and the bearing lining. This construction promotes dimensional stability and improves thermal conductivity.
These polymer bearing linings, being predominantly PTFE, offer exceptionally low friction.
| GGB | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | 0604DU |
| Product Name | DU Cylindrical Bushes - Inch Size |
| Bushing Type | Sleeve |
| Design Units | Metric |
| Shaft OD | 0.2354 to 0.2358 inch (5.98 to 5.99 mm) |
| Housing Bore | 0.3150 to 0.3156 inch (8.00 to 8.02 mm) |
| Bearing ID | 0.2362 inch (6.00 mm) |