GGB DU™ Cylindrical Bushes - Inch Size 05DU08

Description
Our metal-backed, PTFE-based (polytetrafluoroethy lene) polymer bearing materials have a common structure, consisting of a metal backing bonded to a porous bronze sinter layer. This bronze sinter layer is impregnated and overlaid with the filled PTFE bearing lining. The metal backing provides mechanical strength, while the bronze sinter layer provides a strong mechanical bond between the backing and the bearing lining. This construction promotes dimensional stability and improves thermal conductivity. These polymer bearing linings, being predominantly PTFE, offer exceptionally low friction.
Request a Quote
Description
Our metal-backed, PTFE-based (polytetrafluoroethy lene) polymer bearing materials have a common structure, consisting of a metal backing bonded to a porous bronze sinter layer. This bronze sinter layer is impregnated and overlaid with the filled PTFE bearing lining. The metal backing provides mechanical strength, while the bronze sinter layer provides a strong mechanical bond between the backing and the bearing lining. This construction promotes dimensional stability and improves thermal conductivity. These polymer bearing linings, being predominantly PTFE, offer exceptionally low friction.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DU® Cylindrical Bushes - Inch Size, specifically part number 05DU08, are designed for a variety of applications including aerospace, agricultural equipment, construction machinery, and medical devices. These self-lubricating bushings provide excellent wear resistance and low friction performance across a wide range of loads, speeds, and temperatures, particularly in dry running conditions. The material is also suitable for lubricated applications, making it versatile for different operational environments. The bushings are approved to Federal Aviation Regulations (FAR 25.853 and FAR 25.855), indicating their suitability for interior aircraft applications. They can accommodate linear, oscillating, and rotating movements, enhancing their applicability in diverse mechanical systems. The maximum dynamic load capacity is 36,000 psi, with a maximum operating temperature of 536°F, and they exhibit a low coefficient of friction ranging from 0.02 to 0.25 depending on the operating conditions. These cylindrical bushes are available in standard dimensions and can be customized to meet specific project requirements. Their robust construction, featuring a metal backing and a porous bronze sinter layer, ensures dimensional stability and improved thermal conductivity.

Datasheet Summary
Powered by GS/AI

The DU® Cylindrical Bushes - Inch Size, specifically part number 05DU08, are designed for a variety of applications including aerospace, agricultural equipment, construction machinery, and medical devices. These self-lubricating bushings provide excellent wear resistance and low friction performance across a wide range of loads, speeds, and temperatures, particularly in dry running conditions. The material is also suitable for lubricated applications, making it versatile for different operational environments. The bushings are approved to Federal Aviation Regulations (FAR 25.853 and FAR 25.855), indicating their suitability for interior aircraft applications. They can accommodate linear, oscillating, and rotating movements, enhancing their applicability in diverse mechanical systems. The maximum dynamic load capacity is 36,000 psi, with a maximum operating temperature of 536°F, and they exhibit a low coefficient of friction ranging from 0.02 to 0.25 depending on the operating conditions. These cylindrical bushes are available in standard dimensions and can be customized to meet specific project requirements. Their robust construction, featuring a metal backing and a porous bronze sinter layer, ensures dimensional stability and improved thermal conductivity.

Suppliers

Company
Product
Description
Supplier Links
DU™ Cylindrical Bushes - Inch Size - 05DU08 - GGB
Thorofare, NJ, United States
DU™ Cylindrical Bushes - Inch Size
05DU08
DU™ Cylindrical Bushes - Inch Size 05DU08
Our metal-backed, PTFE-based (polytetrafluoroethy lene) polymer bearing materials have a common structure, consisting of a metal backing bonded to a porous bronze sinter layer. This bronze sinter layer is impregnated and overlaid with the filled PTFE bearing lining. The metal backing provides mechanical strength, while the bronze sinter layer provides a strong mechanical bond between the backing and the bearing lining. This construction promotes dimensional stability and improves thermal conductivity. These polymer bearing linings, being predominantly PTFE, offer exceptionally low friction.

Our metal-backed, PTFE-based (polytetrafluoroethylene) polymer bearing materials have a common structure, consisting of a metal backing bonded to a porous bronze sinter layer. This bronze sinter layer is impregnated and overlaid with the filled PTFE bearing lining.

The metal backing provides mechanical strength, while the bronze sinter layer provides a strong mechanical bond between the backing and the bearing lining. This construction promotes dimensional stability and improves thermal conductivity.

These polymer bearing linings, being predominantly PTFE, offer exceptionally low friction.

Supplier's Site Datasheet

Technical Specifications

  GGB
Product Category Plain Bearings and Sleeve Bearings
Product Number 05DU08
Product Name DU™ Cylindrical Bushes - Inch Size
Bushing Type Sleeve
Design Units Inch
Shaft OD 0.3106 to 0.3115 inch (7.89 to 7.91 mm)
Housing Bore 0.3747 to 0.3753 inch (9.52 to 9.53 mm)
Bearing ID 0.3125 inch (7.94 mm)
Unlock Full Specs
to access all available technical data

Similar Products

DU™ Cylindrical Bushes - Inch Size - 125100DU - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 4.9188 to 4.9213 inch (124.94 to 125.00 mm)
View Details
DB™ Metals and Bimetals - Maintenence Free Cast Bronze Bearings - 08 DB 11 - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Solid Lubricant Inserts; (Lined Bearing Surface)
Body Cast Bronze
View Details
DB™ Metals and Bimetals - Maintenence Free Cast Bronze Bearings - 13 DB 15 - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Solid Lubricant Inserts; (Lined Bearing Surface)
Body Cast Bronze
View Details
DB™ Metals and Bimetals - Maintenence Free Cast Bronze Bearings - 12 DB 05 - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Solid Lubricant Inserts; (Lined Bearing Surface)
Body Cast Bronze
View Details