GGB DP10™ Metal-Polymer Plain Bearings 07O DB10

Description
STRUCTURE Metal-Polymer Composite Material CHARACTERISTICS Good wear and low friction performance over a wide range of loads, speeds and temperatures in dry running conditions Very good performance in lubricated applications particularly in marginally lubricated applications Suitable for linear, oscillating and rotating movements Lead-free material compliant to EVL, WEEE, and RoHS specifications
Request a Quote Datasheet
Description
STRUCTURE Metal-Polymer Composite Material CHARACTERISTICS Good wear and low friction performance over a wide range of loads, speeds and temperatures in dry running conditions Very good performance in lubricated applications particularly in marginally lubricated applications Suitable for linear, oscillating and rotating movements Lead-free material compliant to EVL, WEEE, and RoHS specifications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DP10™ Metal-Polymer Plain Bearings - 07O DB10 - GGB
Thorofare, NJ, United States
DP10™ Metal-Polymer Plain Bearings
07O DB10
DP10™ Metal-Polymer Plain Bearings 07O DB10
STRUCTURE Metal-Polymer Composite Material CHARACTERISTICS Good wear and low friction performance over a wide range of loads, speeds and temperatures in dry running conditions Very good performance in lubricated applications particularly in marginally lubricated applications Suitable for linear, oscillating and rotating movements Lead-free material compliant to EVL, WEEE, and RoHS specifications

STRUCTURE

Metal-Polymer Composite Material

CHARACTERISTICS

  • Good wear and low friction performance over a wide range of loads, speeds and temperatures in dry running conditions
  • Very good performance in lubricated applications particularly in marginally lubricated applications
  • Suitable for linear, oscillating and rotating movements
  • Lead-free material compliant to EVL, WEEE, and RoHS specifications
Supplier's Site Datasheet

Technical Specifications

  GGB
Product Category Plain Bearings and Sleeve Bearings
Product Number 07O DB10
Product Name DP10™ Metal-Polymer Plain Bearings
Bushing Type Sleeve; Flanged
Unlock Full Specs
to access all available technical data

Similar Products

DB™ Metals and Bimetals - Maintenence Free Cast Bronze Bearings - 09 DB 13 - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Solid Lubricant Inserts; (Lined Bearing Surface)
Body Cast Bronze
View Details
DB™ Metals and Bimetals - Maintenence Free Cast Bronze Bearings - 13 DB 13 - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Solid Lubricant Inserts; (Lined Bearing Surface)
Body Cast Bronze
View Details
DU™ Cylindrical Bushes - Inch Size - 0205DU - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 0.0785 to 0.0787 inch (1.99 to 2.00 mm)
View Details
DU™ Cylindrical Bushes - Inch Size - 100115DU - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 3.9349 to 3.9370 inch (99.95 to 100.00 mm)
View Details