DX®10 metal-polymer plain bearings are designed for heavy-duty applications with high load, high temperature, and contamination, offering improved wear performance over bi-metal or bronze bushings. The bearings are available in cylindrical, thrust, and custom shapes, and are lead-free, compliant with RoHS and WEEE standards. They operate from -40°C to 175°C, support static loads up to 250 N/mm² and dynamic loads up to 140 N/mm², and have a maximum sliding speed of 2.5 m/s under grease lubrication or 10.0 m/s under oil lubrication. The maximum pU factor is 2.8 N/mm²·m/s for both lubrication types. The coefficient of friction ranges from 0.01 to 0.10, and shaft hardness should exceed 200 HB, with 350 HB recommended for longer life. The recommended shaft surface roughness is ≤0.40 µm.
STRUCTURE
Metal-Polymer Composite Material
CHARACTERISTICS
| GGB | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | 02 DX10 |
| Product Name | DX 10 Metal-Polymer Plain Bearings |
| Bushing Type | Sleeve |