The DUT Cylindrical Bushes - Inch Size, specifically part number 10DU14, are designed for a variety of industrial applications including aerospace, agricultural, construction, and medical equipment. These self-lubricating bushings provide excellent wear resistance and low friction performance under a wide range of loads, speeds, and temperatures, particularly in dry running conditions.
The bushings are suitable for linear, oscillating, and rotating movements and are approved for use in interior aircraft applications according to Federal Aviation Regulations FAR 25.853 and FAR 25.855. The maximum dynamic load capacity is 36,000 psi, with a maximum operating temperature of 536°F. The product features a metal backing, a porous bronze sinter layer, and a PTFE-based bearing lining, which together enhance mechanical strength and thermal conductivity.
Engineers considering this product should note its compatibility with both lubricated and dry applications, as well as its performance characteristics that may vary depending on operating conditions.
Our metal-backed, PTFE-based (polytetrafluoroethy
The metal backing provides mechanical strength, while the bronze sinter layer provides a strong mechanical bond between the backing and the bearing lining. This construction promotes dimensional stability and improves thermal conductivity.
These polymer bearing linings, being predominantly PTFE, offer exceptionally low friction.
| GGB | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | 10DU14 |
| Product Name | DU Cylindrical Bushes - Inch Size |
| Bushing Type | Sleeve |
| Design Units | Inch |
| Shaft OD | 0.6230 to 0.6240 inch (15.82 to 15.85 mm) |
| Housing Bore | 0.7184 to 0.7192 inch (18.25 to 18.27 mm) |
| Bearing ID | 0.6250 inch (15.87 mm) |