GGB EP79™ Solid Polymer Polymer Plain Bearings 01 EP79

Description
STRUCTURE Thermoplastic bearing compound CHARACTERISTICS Excellent flow erosion and cavitation resistance Excellent performance in fully lubricated applications Corrosion resistant in humid/saline environments Excellent dimensional stability Very good weight performance ratio Within injection molding tool feasibility unlimited dimensions and design features Compliant to EVL, WEEE and RoHS specifications
Request a Quote Datasheet
Description
STRUCTURE Thermoplastic bearing compound CHARACTERISTICS Excellent flow erosion and cavitation resistance Excellent performance in fully lubricated applications Corrosion resistant in humid/saline environments Excellent dimensional stability Very good weight performance ratio Within injection molding tool feasibility unlimited dimensions and design features Compliant to EVL, WEEE and RoHS specifications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EP79™ Solid Polymer Polymer Plain Bearings - 01 EP79 - GGB
Thorofare, NJ, United States
EP79™ Solid Polymer Polymer Plain Bearings
01 EP79
EP79™ Solid Polymer Polymer Plain Bearings 01 EP79
STRUCTURE Thermoplastic bearing compound CHARACTERISTICS Excellent flow erosion and cavitation resistance Excellent performance in fully lubricated applications Corrosion resistant in humid/saline environments Excellent dimensional stability Very good weight performance ratio Within injection molding tool feasibility unlimited dimensions and design features Compliant to EVL, WEEE and RoHS specifications

STRUCTURE

Thermoplastic bearing compound

CHARACTERISTICS

  • Excellent flow erosion and cavitation resistance
  • Excellent performance in fully lubricated applications
  • Corrosion resistant in humid/saline environments
  • Excellent dimensional stability
  • Very good weight performance ratio
  • Within injection molding tool feasibility unlimited dimensions and design features
  • Compliant to EVL, WEEE and RoHS specifications
Supplier's Site Datasheet

Technical Specifications

  GGB
Product Category Plain Bearings and Sleeve Bearings
Product Number 01 EP79
Product Name EP79™ Solid Polymer Polymer Plain Bearings
Bushing Type Sleeve; Flanged
Unlock Full Specs
to access all available technical data

Similar Products

DU-B™ Metal-Polymer Composite Dry Bearings - 10O DU-B - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Bronze
View Details
MLG™ Filament Wound Composite Plain Bearings - 03 MLG - GGB
Specs
Bushing Type Sleeve
Bearing Surface PTFE Tape liner; (Lined Bearing Surface)
Body Epoxy Resin and Fiberglass Composite
View Details
Solid Polymer High Precision Plain Bearings - 0510 EP - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Bearing ID 0.1969 inch (5.00 mm)
View Details
DU™ Cylindrical Bushes - Inch Size - 112DU60 - GGB
Specs
Bushing Type Sleeve
Design Units Inch
Shaft OD 6.9929 to 6.9954 inch (177.62 to 177.68 mm)
View Details