GGB MLG™ Filament Wound Composite Plain Bearings 03 MLG

Description
STRUCTURE Filament Wound Composite Material CHARACTERISTICS Value engineered filament wound bearing for lighter duty applications High load capacity Good misalignment resistance Excellent shock resistance Good friction and wear properties Good chemical resistance
Request a Quote Datasheet
Description
STRUCTURE Filament Wound Composite Material CHARACTERISTICS Value engineered filament wound bearing for lighter duty applications High load capacity Good misalignment resistance Excellent shock resistance Good friction and wear properties Good chemical resistance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLG™ Filament Wound Composite Plain Bearings - 03 MLG - GGB
Thorofare, NJ, United States
MLG™ Filament Wound Composite Plain Bearings
03 MLG
MLG™ Filament Wound Composite Plain Bearings 03 MLG
STRUCTURE Filament Wound Composite Material CHARACTERISTICS Value engineered filament wound bearing for lighter duty applications High load capacity Good misalignment resistance Excellent shock resistance Good friction and wear properties Good chemical resistance

STRUCTURE

Filament Wound Composite Material

CHARACTERISTICS

  • Value engineered filament wound bearing for lighter duty applications
  • High load capacity
  • Good misalignment resistance
  • Excellent shock resistance
  • Good friction and wear properties
  • Good chemical resistance
Supplier's Site Datasheet

Technical Specifications

  GGB
Product Category Plain Bearings and Sleeve Bearings
Product Number 03 MLG
Product Name MLG™ Filament Wound Composite Plain Bearings
Bushing Type Sleeve
Unlock Full Specs
to access all available technical data

Similar Products

MLG™ Filament Wound Composite Plain Bearings - 11 MLG - GGB
Specs
Bushing Type Sleeve
Bearing Surface PTFE Tape liner; (Lined Bearing Surface)
Body Epoxy Resin and Fiberglass Composite
View Details
MBZ-B09™ Solid Bronze Bearings - 07 MBZB09 - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface CuSn8
Operating Temperature -40 to 482 F (-40 to 250 C)
View Details
DU™ Cylindrical Bushes - Inch Size - 06DU06 - GGB
Specs
Bushing Type Sleeve
Design Units Inch
Shaft OD 0.3731 to 0.3740 inch (9.48 to 9.50 mm)
View Details
DB™ Metals and Bimetals - Maintenence Free Cast Bronze Bearings - 08 DB 12 - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Solid Lubricant Inserts; (Lined Bearing Surface)
Body Cast Bronze
View Details