GGB EP79™ Solid Polymer Polymer Plain Bearings 005 EP79

Description
STRUCTURE Thermoplastic bearing compound CHARACTERISTICS Excellent flow erosion and cavitation resistance Excellent performance in fully lubricated applications Corrosion resistant in humid/saline environments Excellent dimensional stability Very good weight performance ratio Within injection molding tool feasibility unlimited dimensions and design features Compliant to EVL, WEEE and RoHS specifications
Request a Quote Datasheet
Description
STRUCTURE Thermoplastic bearing compound CHARACTERISTICS Excellent flow erosion and cavitation resistance Excellent performance in fully lubricated applications Corrosion resistant in humid/saline environments Excellent dimensional stability Very good weight performance ratio Within injection molding tool feasibility unlimited dimensions and design features Compliant to EVL, WEEE and RoHS specifications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EP79™ Solid Polymer Polymer Plain Bearings - 005 EP79 - GGB
Thorofare, NJ, United States
EP79™ Solid Polymer Polymer Plain Bearings
005 EP79
EP79™ Solid Polymer Polymer Plain Bearings 005 EP79
STRUCTURE Thermoplastic bearing compound CHARACTERISTICS Excellent flow erosion and cavitation resistance Excellent performance in fully lubricated applications Corrosion resistant in humid/saline environments Excellent dimensional stability Very good weight performance ratio Within injection molding tool feasibility unlimited dimensions and design features Compliant to EVL, WEEE and RoHS specifications

STRUCTURE

Thermoplastic bearing compound

CHARACTERISTICS

  • Excellent flow erosion and cavitation resistance
  • Excellent performance in fully lubricated applications
  • Corrosion resistant in humid/saline environments
  • Excellent dimensional stability
  • Very good weight performance ratio
  • Within injection molding tool feasibility unlimited dimensions and design features
  • Compliant to EVL, WEEE and RoHS specifications
Supplier's Site Datasheet

Technical Specifications

  GGB
Product Category Plain Bearings and Sleeve Bearings
Product Number 005 EP79
Product Name EP79™ Solid Polymer Polymer Plain Bearings
Bushing Type Sleeve; Flanged
Unlock Full Specs
to access all available technical data

Similar Products

DU™ Cylindrical Bushes - Inch Size - 105115DU - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 4.1317 to 4.1339 inch (104.95 to 105.00 mm)
View Details
Solid Polymer High Precision Plain Bearings - 0806 EP - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Bearing ID 0.3150 inch (8.00 mm)
View Details
MLG™ Filament Wound Composite Plain Bearings - 09 MLG - GGB
Specs
Bushing Type Sleeve
Bearing Surface PTFE Tape liner; (Lined Bearing Surface)
Body Epoxy Resin and Fiberglass Composite
View Details
DU™ Cylindrical Bushes - Inch Size - 08DU10 - GGB
Specs
Bushing Type Sleeve
Design Units Inch
Shaft OD 0.4980 to 0.4990 inch (12.65 to 12.67 mm)
View Details