GGB LD™ Monometallic Bronze Bushings 10 LD

Description
STRUCTURE Monometallic bearing material CuSn8 with grease reservoirs CHARACTERISTICS Wear resistant bearing made of solid bronze strip with perforation for lubricated applications Improved performance compared with MBZ-B09: larger grease reservoirs increase maintenance intervals, dirt and debris swept into perforations, thereby reducing wear Optimum performance under relatively high loads and low speeds
Request a Quote Datasheet
Description
STRUCTURE Monometallic bearing material CuSn8 with grease reservoirs CHARACTERISTICS Wear resistant bearing made of solid bronze strip with perforation for lubricated applications Improved performance compared with MBZ-B09: larger grease reservoirs increase maintenance intervals, dirt and debris swept into perforations, thereby reducing wear Optimum performance under relatively high loads and low speeds
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LD™ Monometallic Bronze Bushings - 10 LD - GGB
Thorofare, NJ, United States
LD™ Monometallic Bronze Bushings
10 LD
LD™ Monometallic Bronze Bushings 10 LD
STRUCTURE Monometallic bearing material CuSn8 with grease reservoirs CHARACTERISTICS Wear resistant bearing made of solid bronze strip with perforation for lubricated applications Improved performance compared with MBZ-B09: larger grease reservoirs increase maintenance intervals, dirt and debris swept into perforations, thereby reducing wear Optimum performance under relatively high loads and low speeds

STRUCTURE

Monometallic bearing material CuSn8 with grease reservoirs

CHARACTERISTICS

  • Wear resistant bearing made of solid bronze strip with perforation for lubricated applications
  • Improved performance compared with MBZ-B09: larger grease reservoirs increase maintenance intervals, dirt and debris swept into perforations, thereby reducing wear
  • Optimum performance under relatively high loads and low speeds
Supplier's Site Datasheet

Technical Specifications

  GGB
Product Category Plain Bearings and Sleeve Bearings
Product Number 10 LD
Product Name LD™ Monometallic Bronze Bushings
Bushing Type Sleeve
Unlock Full Specs
to access all available technical data

Similar Products

DTS10™ Metal-Polymer Composite Bearings - 05 DTS10 - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details
DB™ Metals and Bimetals - Maintenence Free Cast Bronze Bearings - 12 DB 13 - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Solid Lubricant Inserts; (Lined Bearing Surface)
Body Cast Bronze
View Details
DB™ Metals and Bimetals - Maintenence Free Cast Bronze Bearings - 10 DB 12 - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Solid Lubricant Inserts; (Lined Bearing Surface)
Body Cast Bronze
View Details
DU™ Cylindrical Bushes - Inch Size - 10050DU - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 3.9349 to 3.9370 inch (99.95 to 100.00 mm)
View Details