O-Z/Gedney U Bolt - Non Metric U-500SG

Description
ROUND BEND TYPE STEEL MATERIAL MECHANICALLY GALVANIZED FINISH 5-5/8 INCH INSIDE WIDTH 1-3/4 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER 16 TPI 6 INCH CENTER DISTANCE TRADE SIZE 5 INCH LENGTH FROM GUIDING END TO BOLT END 7-3/8 INCH INCLUDES (2) HEX NUT USED ON RIGID CONDUIT/IMC/EMT U MODEL
Datasheet
Description
ROUND BEND TYPE STEEL MATERIAL MECHANICALLY GALVANIZED FINISH 5-5/8 INCH INSIDE WIDTH 1-3/4 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER 16 TPI 6 INCH CENTER DISTANCE TRADE SIZE 5 INCH LENGTH FROM GUIDING END TO BOLT END 7-3/8 INCH INCLUDES (2) HEX NUT USED ON RIGID CONDUIT/IMC/EMT U MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
U Bolt - Non Metric - U-500SG - O-Z/Gedney
St. Louis, MO, USA
U Bolt - Non Metric
U-500SG
U Bolt - Non Metric U-500SG
ROUND BEND TYPE STEEL MATERIAL MECHANICALLY GALVANIZED FINISH 5-5/8 INCH INSIDE WIDTH 1-3/4 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER 16 TPI 6 INCH CENTER DISTANCE TRADE SIZE 5 INCH LENGTH FROM GUIDING END TO BOLT END 7-3/8 INCH INCLUDES (2) HEX NUT USED ON RIGID CONDUIT/IMC/EMT U MODEL
  • ROUND BEND TYPE
  • STEEL MATERIAL
  • MECHANICALLY GALVANIZED FINISH
  • 5-5/8 INCH INSIDE WIDTH
  • 1-3/4 INCH THREAD LENGTH
  • 3/8 INCH NOMINAL DIAMETER
  • 16 TPI
  • 6 INCH CENTER DISTANCE
  • TRADE SIZE 5 INCH
  • LENGTH FROM GUIDING END TO BOLT END 7-3/8 INCH
  • INCLUDES (2) HEX NUT
  • USED ON RIGID CONDUIT/IMC/EMT
  • U MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Pipe Hangers and Conduit Hangers
Product Number U-500SG
Product Name U Bolt - Non Metric
Material of Construction Steel
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2654902 - RS Components, Ltd.
RS Components, Ltd.
Specs
Support Type Hinged pipe clip
Material of Construction Stainless steel
Pipe Size 3.00 inch (76.20 mm)
View Details
Nonmetallic Cable Racks - BNT Series Nonmetallic Cable Supports - Underground Devices
Specs
Support Type Pipe Support; Support Arm
View Details
Channel Conduit/Cable Clamp - PS 042N - Atkore International
Specs
Support Type Pipe Clamp
Pipe Size 2.62 inch (66.67 mm)
View Details
Spring Hanger Type 21 - 21 75 28 - Lisega SE
Specs
Hanger Type Spring Hanger
Material of Construction Steel
Maximum Load ? to 13490 lbs (? to 6118 kg)
View Details