O-Z/Gedney U Bolt - Non Metric U-350SG

Description
ROUND BEND TYPE STEEL MATERIAL MECHANICALLY GALVANIZED FINISH 4-1/8 INCH INSIDE WIDTH 1-3/4 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER 16 TPI 4-1/2 INCH CENTER DISTANCE TRADE SIZE 3-1/2 INCH LENGTH FROM GUIDING END TO BOLT END 5-11/16 INCH INCLUDES (2) HEX NUT USED ON RIGID CONDUIT/IMC/EMT U MODEL
Datasheet
Description
ROUND BEND TYPE STEEL MATERIAL MECHANICALLY GALVANIZED FINISH 4-1/8 INCH INSIDE WIDTH 1-3/4 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER 16 TPI 4-1/2 INCH CENTER DISTANCE TRADE SIZE 3-1/2 INCH LENGTH FROM GUIDING END TO BOLT END 5-11/16 INCH INCLUDES (2) HEX NUT USED ON RIGID CONDUIT/IMC/EMT U MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
U Bolt - Non Metric - U-350SG - O-Z/Gedney
St. Louis, MO, USA
U Bolt - Non Metric
U-350SG
U Bolt - Non Metric U-350SG
ROUND BEND TYPE STEEL MATERIAL MECHANICALLY GALVANIZED FINISH 4-1/8 INCH INSIDE WIDTH 1-3/4 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER 16 TPI 4-1/2 INCH CENTER DISTANCE TRADE SIZE 3-1/2 INCH LENGTH FROM GUIDING END TO BOLT END 5-11/16 INCH INCLUDES (2) HEX NUT USED ON RIGID CONDUIT/IMC/EMT U MODEL
  • ROUND BEND TYPE
  • STEEL MATERIAL
  • MECHANICALLY GALVANIZED FINISH
  • 4-1/8 INCH INSIDE WIDTH
  • 1-3/4 INCH THREAD LENGTH
  • 3/8 INCH NOMINAL DIAMETER
  • 16 TPI
  • 4-1/2 INCH CENTER DISTANCE
  • TRADE SIZE 3-1/2 INCH
  • LENGTH FROM GUIDING END TO BOLT END 5-11/16 INCH
  • INCLUDES (2) HEX NUT
  • USED ON RIGID CONDUIT/IMC/EMT
  • U MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Pipe Hangers and Conduit Hangers
Product Number U-350SG
Product Name U Bolt - Non Metric
Material of Construction Steel
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.7938 lbs (0.3600 kg)
View Details
Conduit Hanger - E7 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Support Type Conduit Hanger
Pipe Size 0.25 inch (6.35 mm)
View Details
Conduit Hanger - PB6H0B - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Support Type Conduit Hanger
Features Coated; UL Listed
Pipe Size 0.50 inch (12.70 mm)
View Details
Nonmetallic Cable Racks - Cable Sling - Underground Devices
Specs
Support Type Pipe Support; Sling
Pipe Size 3.00 inch (76.20 mm)
View Details