Appleton Electric Rigid/EMT Conduit Strap TWCL-150

Description
1-HOLE TYPE STEEL MATERIAL 3.13 INCH EMT CONDUIT USED ON 1-1/2 INCH TRADE SIZE APPLICATION CLAMPS AND STRAPS ARE USED TO SECURE OVAL/ROUND CABLES OR SUPPORT RUNS OF RIGID METAL CONDUIT, IMC AND EMT
Datasheet
Description
1-HOLE TYPE STEEL MATERIAL 3.13 INCH EMT CONDUIT USED ON 1-1/2 INCH TRADE SIZE APPLICATION CLAMPS AND STRAPS ARE USED TO SECURE OVAL/ROUND CABLES OR SUPPORT RUNS OF RIGID METAL CONDUIT, IMC AND EMT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Strap - TWCL-150 - Appleton Electric
Rosemont, IL, USA
Rigid/EMT Conduit Strap
TWCL-150
Rigid/EMT Conduit Strap TWCL-150
1-HOLE TYPE STEEL MATERIAL 3.13 INCH EMT CONDUIT USED ON 1-1/2 INCH TRADE SIZE APPLICATION CLAMPS AND STRAPS ARE USED TO SECURE OVAL/ROUND CABLES OR SUPPORT RUNS OF RIGID METAL CONDUIT, IMC AND EMT
  • 1-HOLE TYPE
  • STEEL MATERIAL
  • 3.13 INCH
  • EMT CONDUIT USED ON
  • 1-1/2 INCH TRADE SIZE
  • APPLICATION CLAMPS AND STRAPS ARE USED TO SECURE OVAL/ROUND CABLES OR SUPPORT RUNS OF RIGID METAL CONDUIT, IMC AND EMT
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Pipe Hangers and Conduit Hangers
Product Number TWCL-150
Product Name Rigid/EMT Conduit Strap
Support Type Pipe Strap
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 7845730 - RS Components, Ltd.
RS Components, Ltd.
Specs
Support Type Pipe clip
Material of Construction Pp
Pipe Size 0.87 inch (22.00 mm)
View Details
Pipe Hanger - 450 0250PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Hanger Type Clevis Hanger
Material of Construction LOW CARBON STEEL
Maximum Load 1130 lbs (512 kg)
View Details
Conduit Hanger - 2100 - Bridgeport Fittings, Inc.
Bridgeport Fittings, Inc.
Specs
Support Type Conduit Hanger
Material of Construction Steel
Features UL Listed
View Details
Channel Conduit/Cable Clamp - P2558-05 HG - Atkore International
Specs
Support Type Pipe Clamp
Maximum Load 500 lbs (227 kg)
Pipe Size 0.50 inch (12.70 mm)
View Details