Appleton Electric Rigid/EMT Conduit Strap TW-2150

Description
2-HOLE TYPE MALLEABLE IRON MATERIAL 3.44 INCH 0.75 INCH EMT CONDUIT USED ON 1-1/2 INCH TRADE SIZE APPLICATION CLAMPS AND STRAPS ARE USED TO SECURE OVAL/ROUND CABLES OR SUPPORT RUNS OF RIGID METAL CONDUIT, IMC AND EMT
Datasheet
Description
2-HOLE TYPE MALLEABLE IRON MATERIAL 3.44 INCH 0.75 INCH EMT CONDUIT USED ON 1-1/2 INCH TRADE SIZE APPLICATION CLAMPS AND STRAPS ARE USED TO SECURE OVAL/ROUND CABLES OR SUPPORT RUNS OF RIGID METAL CONDUIT, IMC AND EMT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Strap - TW-2150 - Appleton Electric
Rosemont, IL, USA
Rigid/EMT Conduit Strap
TW-2150
Rigid/EMT Conduit Strap TW-2150
2-HOLE TYPE MALLEABLE IRON MATERIAL 3.44 INCH 0.75 INCH EMT CONDUIT USED ON 1-1/2 INCH TRADE SIZE APPLICATION CLAMPS AND STRAPS ARE USED TO SECURE OVAL/ROUND CABLES OR SUPPORT RUNS OF RIGID METAL CONDUIT, IMC AND EMT
  • 2-HOLE TYPE
  • MALLEABLE IRON MATERIAL
  • 3.44 INCH
  • 0.75 INCH
  • EMT CONDUIT USED ON
  • 1-1/2 INCH TRADE SIZE
  • APPLICATION CLAMPS AND STRAPS ARE USED TO SECURE OVAL/ROUND CABLES OR SUPPORT RUNS OF RIGID METAL CONDUIT, IMC AND EMT
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Pipe Hangers and Conduit Hangers
Product Number TW-2150
Product Name Rigid/EMT Conduit Strap
Support Type Pipe Strap
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2654895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Support Type Hinged pipe clip
Material of Construction Stainless steel
Pipe Size 2.50 inch (63.50 mm)
View Details
Riser Clamp Type 45 - 45 03 .. - Lisega SE
Specs
Support Type Riser Clamp
Material of Construction Carbon Steel
Features High Temperature
View Details
Conduit Hanger - C8B - Minerallac Company
Minerallac Company
Specs
Support Type Conduit Hanger
Material of Construction Steel
Maximum Load 200 lbs (90.7 kg)
View Details
Rigid/EMT Conduit Strap - CI1504 - Thomas & Betts Limited
Thomas & Betts Limited
Specs
Support Type Pipe Strap
View Details