Appleton Electric Rigid/EMT Conduit Strap TW-2125

Description
2-HOLE TYPE MALLEABLE IRON MATERIAL 3.31 INCH 0.75 INCH EMT CONDUIT USED ON 1-1/4 INCH TRADE SIZE APPLICATION CLAMPS AND STRAPS ARE USED TO SECURE OVAL/ROUND CABLES OR SUPPORT RUNS OF RIGID METAL CONDUIT, IMC AND EMT
Datasheet
Description
2-HOLE TYPE MALLEABLE IRON MATERIAL 3.31 INCH 0.75 INCH EMT CONDUIT USED ON 1-1/4 INCH TRADE SIZE APPLICATION CLAMPS AND STRAPS ARE USED TO SECURE OVAL/ROUND CABLES OR SUPPORT RUNS OF RIGID METAL CONDUIT, IMC AND EMT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Strap - TW-2125 - Appleton Electric
Rosemont, IL, USA
Rigid/EMT Conduit Strap
TW-2125
Rigid/EMT Conduit Strap TW-2125
2-HOLE TYPE MALLEABLE IRON MATERIAL 3.31 INCH 0.75 INCH EMT CONDUIT USED ON 1-1/4 INCH TRADE SIZE APPLICATION CLAMPS AND STRAPS ARE USED TO SECURE OVAL/ROUND CABLES OR SUPPORT RUNS OF RIGID METAL CONDUIT, IMC AND EMT
  • 2-HOLE TYPE
  • MALLEABLE IRON MATERIAL
  • 3.31 INCH
  • 0.75 INCH
  • EMT CONDUIT USED ON
  • 1-1/4 INCH TRADE SIZE
  • APPLICATION CLAMPS AND STRAPS ARE USED TO SECURE OVAL/ROUND CABLES OR SUPPORT RUNS OF RIGID METAL CONDUIT, IMC AND EMT
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Pipe Hangers and Conduit Hangers
Product Number TW-2125
Product Name Rigid/EMT Conduit Strap
Support Type Pipe Strap
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 1971492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 0.71 inch (18.00 mm)
View Details
Conduit To Rod Clamp - 11C - Producto Electric Corp.
Producto Electric Corp.
Specs
Support Type Pipe Clamp
Material of Construction BRASS
Pipe Size 4.00 inch (101.60 mm)
View Details
Conduit Hanger - 2180-S - Bridgeport Fittings, Inc.
Bridgeport Fittings, Inc.
Specs
Support Type Conduit Hanger
Material of Construction 304 Stainless Steel
View Details
Conduit To Rod Clamp - BGC-1A - ILSCO Corporation
Specs
Support Type Pipe Clamp; Conduit To Rod Clamp
Material of Construction Cast Bronze
Features UL Listed
View Details