Emerson Automation Solutions – Rosemount Clarity II™ Turbidimeter T56

Description
COMPLETE SYSTEM includes single or dual input analyzer, sensor(s), and debubbler assembly CHOOSE U.S. EPA METHOD 180.1 or ISO METHOD 7027 compliant sensors RANGE 0-200 NTU RESOLUTION 0.001 NTU EASY TO USE 56 FOUR-WIRE ANALYZER with four analog outputs and four programmable alarm relays INTUITIVE, USER-FRIENDLY MENU in nine languages makes setup and calibration easy HART® DIGITAL COMMUNICATIONS – standard DATA LOGGER – stores thirty days of process data and diagnostics for on-screen viewing or download via a USB 2.0 data port The T56 Clarity II™ turbidimeter system is intended for the determination of turbidity in water. Low stray light, high stability, efficient bubble rejection, and a display resolution of 0.001 NTU make Clarity II™ ideal for monitoring the turbidity of filtered drinking water. The T56 Clarity II™ is a complete system. It includes a single or dual input analyzer, sensor(s), debubbler/flow cell(s), and a cable for each sensor. The system complies with ISO method 7027 when used with the ISO/LED sensor and with EPA method 180.1 when used with the EPA/incandescent sensor. T56 Clarity II uses a two-stage debubbler that reduces bubble accumulation in the measured water sample to prevent erroneous turbidity readings. The T56 Clarity II™ turbidimeter incorporates the model 56 advanced four-wire analyzer with a full color display screen. The 56 instrument is easy-to-read and offers a modular design with slide-in measurement boards, extensive diagnostics and a complete on-screen instruction manual and troubleshooting guide. A large capacity data logger, an event logger/audit trail, a USB data transfer port and HART communications are offered with every unit. Clarity II is a trademark of Emerson Process Management.
Datasheet
Description
COMPLETE SYSTEM includes single or dual input analyzer, sensor(s), and debubbler assembly CHOOSE U.S. EPA METHOD 180.1 or ISO METHOD 7027 compliant sensors RANGE 0-200 NTU RESOLUTION 0.001 NTU EASY TO USE 56 FOUR-WIRE ANALYZER with four analog outputs and four programmable alarm relays INTUITIVE, USER-FRIENDLY MENU in nine languages makes setup and calibration easy HART® DIGITAL COMMUNICATIONS – standard DATA LOGGER – stores thirty days of process data and diagnostics for on-screen viewing or download via a USB 2.0 data port The T56 Clarity II™ turbidimeter system is intended for the determination of turbidity in water. Low stray light, high stability, efficient bubble rejection, and a display resolution of 0.001 NTU make Clarity II™ ideal for monitoring the turbidity of filtered drinking water. The T56 Clarity II™ is a complete system. It includes a single or dual input analyzer, sensor(s), debubbler/flow cell(s), and a cable for each sensor. The system complies with ISO method 7027 when used with the ISO/LED sensor and with EPA method 180.1 when used with the EPA/incandescent sensor. T56 Clarity II uses a two-stage debubbler that reduces bubble accumulation in the measured water sample to prevent erroneous turbidity readings. The T56 Clarity II™ turbidimeter incorporates the model 56 advanced four-wire analyzer with a full color display screen. The 56 instrument is easy-to-read and offers a modular design with slide-in measurement boards, extensive diagnostics and a complete on-screen instruction manual and troubleshooting guide. A large capacity data logger, an event logger/audit trail, a USB data transfer port and HART communications are offered with every unit. Clarity II is a trademark of Emerson Process Management.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clarity II™ Turbidimeter - T56 - Emerson Automation Solutions – Rosemount
Irvine, CA, USA
Clarity II™ Turbidimeter
T56
Clarity II™ Turbidimeter T56
COMPLETE SYSTEM includes single or dual input analyzer, sensor(s), and debubbler assembly CHOOSE U.S. EPA METHOD 180.1 or ISO METHOD 7027 compliant sensors RANGE 0-200 NTU RESOLUTION 0.001 NTU EASY TO USE 56 FOUR-WIRE ANALYZER with four analog outputs and four programmable alarm relays INTUITIVE, USER-FRIENDLY MENU in nine languages makes setup and calibration easy HART® DIGITAL COMMUNICATIONS – standard DATA LOGGER – stores thirty days of process data and diagnostics for on-screen viewing or download via a USB 2.0 data port The T56 Clarity II™ turbidimeter system is intended for the determination of turbidity in water. Low stray light, high stability, efficient bubble rejection, and a display resolution of 0.001 NTU make Clarity II™ ideal for monitoring the turbidity of filtered drinking water. The T56 Clarity II™ is a complete system. It includes a single or dual input analyzer, sensor(s), debubbler/flow cell(s), and a cable for each sensor. The system complies with ISO method 7027 when used with the ISO/LED sensor and with EPA method 180.1 when used with the EPA/incandescent sensor. T56 Clarity II uses a two-stage debubbler that reduces bubble accumulation in the measured water sample to prevent erroneous turbidity readings. The T56 Clarity II™ turbidimeter incorporates the model 56 advanced four-wire analyzer with a full color display screen. The 56 instrument is easy-to-read and offers a modular design with slide-in measurement boards, extensive diagnostics and a complete on-screen instruction manual and troubleshooting guide. A large capacity data logger, an event logger/audit trail, a USB data transfer port and HART communications are offered with every unit. Clarity II is a trademark of Emerson Process Management.
  • COMPLETE SYSTEM includes single or dual input analyzer, sensor(s), and debubbler assembly
  • CHOOSE U.S. EPA METHOD 180.1 or ISO METHOD 7027 compliant sensors
  • RANGE 0-200 NTU
  • RESOLUTION 0.001 NTU
  • EASY TO USE 56 FOUR-WIRE ANALYZER with four analog outputs and four programmable alarm relays
  • INTUITIVE, USER-FRIENDLY MENU in nine languages makes setup and calibration easy
  • HART® DIGITAL COMMUNICATIONS – standard
  • DATA LOGGER – stores thirty days of process data and diagnostics for on-screen viewing or download via a USB 2.0 data port

The T56 Clarity II™ turbidimeter system is intended for the determination of turbidity in water. Low stray light, high stability, efficient bubble rejection, and a display resolution of 0.001 NTU make Clarity II™ ideal for monitoring the turbidity of filtered drinking water.

The T56 Clarity II™ is a complete system. It includes a single or dual input analyzer, sensor(s), debubbler/flow cell(s), and a cable for each sensor. The system complies with ISO method 7027 when used with the ISO/LED sensor and with EPA method 180.1 when used with the EPA/incandescent sensor. T56 Clarity II uses a two-stage debubbler that reduces bubble accumulation in the measured water sample to prevent erroneous turbidity readings.

The T56 Clarity II™ turbidimeter incorporates the model 56 advanced four-wire analyzer with a full color display screen. The 56 instrument is easy-to-read and offers a modular design with slide-in measurement boards, extensive diagnostics and a complete on-screen instruction manual and troubleshooting guide. A large capacity data logger, an event logger/audit trail, a USB data transfer port and HART communications are offered with every unit.

Clarity II is a trademark of Emerson Process Management.

Supplier's Site Datasheet

Technical Specifications

  Emerson Automation Solutions – Rosemount
Product Category Water Quality Testing Instruments
Product Number T56
Product Name Clarity II™ Turbidimeter
Water Quality Parameters Water Quality Measurement Instrument; Turbidity
Form Factor Lab / Benchtop
Number of Control Relays 4
Process Temp 40 to 95 F (4 to 35 C)
Features and Functionality Self-test / Diagnostics
Unlock Full Specs
to access all available technical data

Similar Products

Powerful, Flexible Multi-Parameter Monitor / Controller - 900M-1C - Myron L Company
Specs
Water Quality Parameters Water Quality Measurement Instrument; pH; Measures ORP/Redox; Measures Conductivity / Dissolved Solids; Measures Resistivity
Form Factor Lab / Benchtop
Instrument Specific Features Automatic Temperature Compensation; Controller Functionality
View Details
Monograph: Analysis of water samples and water constituents with Metrohm instruments - 8.108.5071 - Metrohm USA, Inc.
Specs
Water Quality Parameters Water Quality Measurement Instrument
View Details
Aluminium analyzer - Aztec AW631 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Water Quality Parameters Water Quality Measurement Instrument
Form Factor Lab / Benchtop
Communication Network/Bus Compatibility Ethernet; PROFIBUS
View Details
Food / Hygiene Meter - PCE-PH20M - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Water Quality Parameters Water Quality Measurement Instrument
Features and Functionality Battery Powered
pH range 0.0 to 14 pH
View Details