Emerson Automation Solutions – Rosemount PERpH-X™ High Performance pH and ORP Sensors Model 3300/3400HT

Description
The ultimate in high temperature performance, these sensors incorporate several design innovations that prolong the life of the sensor in difficult hot processes. The 3400 is the retractable version of the Model 3300, this sensor includes a gel based reference that retains viscosity to resist the pumping actions of temperature and pressure. HT DESIGN PROVIDES INCREASED SENSOR LIFE when used in elevated temperatures, fouling, coating and poisoning applications. PRESSURE/TEMPERATURE RATINGS of 100 psig (790 kPa [abs]) at 145°C (293°F) or 250 psig (1825 kPa [abs]) at 100°C (212°F) for all four models. SEVERAL MOUNTING AND CABLING OPTIONS including VP connector LONG LASTING rebuildable reference
Datasheet
Description
The ultimate in high temperature performance, these sensors incorporate several design innovations that prolong the life of the sensor in difficult hot processes. The 3400 is the retractable version of the Model 3300, this sensor includes a gel based reference that retains viscosity to resist the pumping actions of temperature and pressure. HT DESIGN PROVIDES INCREASED SENSOR LIFE when used in elevated temperatures, fouling, coating and poisoning applications. PRESSURE/TEMPERATURE RATINGS of 100 psig (790 kPa [abs]) at 145°C (293°F) or 250 psig (1825 kPa [abs]) at 100°C (212°F) for all four models. SEVERAL MOUNTING AND CABLING OPTIONS including VP connector LONG LASTING rebuildable reference
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PERpH-X™ High Performance pH and ORP Sensors - Model 3300/3400HT - Emerson Automation Solutions – Rosemount
Irvine, CA, USA
PERpH-X™ High Performance pH and ORP Sensors
Model 3300/3400HT
PERpH-X™ High Performance pH and ORP Sensors Model 3300/3400HT
The ultimate in high temperature performance, these sensors incorporate several design innovations that prolong the life of the sensor in difficult hot processes. The 3400 is the retractable version of the Model 3300, this sensor includes a gel based reference that retains viscosity to resist the pumping actions of temperature and pressure. HT DESIGN PROVIDES INCREASED SENSOR LIFE when used in elevated temperatures, fouling, coating and poisoning applications. PRESSURE/TEMPERATURE RATINGS of 100 psig (790 kPa [abs]) at 145°C (293°F) or 250 psig (1825 kPa [abs]) at 100°C (212°F) for all four models. SEVERAL MOUNTING AND CABLING OPTIONS including VP connector LONG LASTING rebuildable reference

The ultimate in high temperature performance, these sensors incorporate several design innovations that prolong the life of the sensor in difficult hot processes. The 3400 is the retractable version of the Model 3300, this sensor includes a gel based reference that retains viscosity to resist the pumping actions of temperature and pressure.

  • HT DESIGN PROVIDES INCREASED SENSOR LIFE when used in elevated temperatures, fouling, coating and poisoning applications.
  • PRESSURE/TEMPERATURE RATINGS of 100 psig (790 kPa [abs]) at 145°C (293°F) or 250 psig (1825 kPa [abs]) at 100°C (212°F) for all four models.
  • SEVERAL MOUNTING AND CABLING OPTIONS including VP connector
  • LONG LASTING rebuildable reference
Supplier's Site Datasheet

Technical Specifications

  Emerson Automation Solutions – Rosemount
Product Category pH Electrodes
Product Number Model 3300/3400HT
Product Name PERpH-X™ High Performance pH and ORP Sensors
Specific Electrode Type Measures ORP
Reference Solution Options Refillable
Junction Type Double Junction
Mounting Options In-Line (Insertion)
Body Material Glass
Unlock Full Specs
to access all available technical data

Similar Products

pH Meter - PCE-PHC 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Options Hand Held or Portable; Installation
pH Range 0.0 to 14 ph
pH Accuracy 0.0100 (+/- % FS)
View Details
Ag Titrode with AgCl coating - 6.00430.100CL - Metrohm USA, Inc.
Specs
Diameter/ Width 0.2362 inch (6 mm)
Length 4.92 inch (125 mm)
pH Range 0.0 to 14 ph
View Details
pH Sensor CHEMOTRODE 120 - 238760 - Hamilton Company
Specs
Electrode Configuration Combination
Mounting Options Hand Held or Portable
Body Material Glass
View Details
pH/O.R.P (Redox) Sensor - SBE 27 - Sea Bird Electronics, Inc.
Sea Bird Electronics, Inc.
Specs
Specific Electrode Type Measures ORP
Reference Solution Options Sealed
Mounting Options In-Line (Insertion)
View Details