Sea Bird Electronics, Inc. pH/O.R.P (Redox) Sensor SBE 27

Description
The SBE 27 pH and O.R.P. (Redox) sensor combines a pressure-balanced, glass-electrode, Ag/AgCl reference probe and platinum O.R.P. electrode to provide in-situ measurements at depths to 1200 m. The replaceable pH probe is permanently sealed and is supplied with a soaker bottle attachment that prevents the reference electrode from drying out during storage. The sensor is a modular, self-contained package that is easy to install, service, and calibrate. The SBE 27 is intended for use as an add-on auxiliary sensor for profiling CTDs (SBE 9plus; SBE 19, 19plus, and 19plus V2 SeaCAT; and SBE 25 and 25plus Sealogger). Power / signal interface cables and mounting hardware are available separately.
Description
The SBE 27 pH and O.R.P. (Redox) sensor combines a pressure-balanced, glass-electrode, Ag/AgCl reference probe and platinum O.R.P. electrode to provide in-situ measurements at depths to 1200 m. The replaceable pH probe is permanently sealed and is supplied with a soaker bottle attachment that prevents the reference electrode from drying out during storage. The sensor is a modular, self-contained package that is easy to install, service, and calibrate. The SBE 27 is intended for use as an add-on auxiliary sensor for profiling CTDs (SBE 9plus; SBE 19, 19plus, and 19plus V2 SeaCAT; and SBE 25 and 25plus Sealogger). Power / signal interface cables and mounting hardware are available separately.

Suppliers

Company
Product
Description
Supplier Links
pH/O.R.P (Redox) Sensor - SBE 27 - Sea Bird Electronics, Inc.
Bellevue, WA, United States
pH/O.R.P (Redox) Sensor
SBE 27
pH/O.R.P (Redox) Sensor SBE 27
The SBE 27 pH and O.R.P. (Redox) sensor combines a pressure-balanced, glass-electrode, Ag/AgCl reference probe and platinum O.R.P. electrode to provide in-situ measurements at depths to 1200 m. The replaceable pH probe is permanently sealed and is supplied with a soaker bottle attachment that prevents the reference electrode from drying out during storage. The sensor is a modular, self-contained package that is easy to install, service, and calibrate. The SBE 27 is intended for use as an add-on auxiliary sensor for profiling CTDs (SBE 9plus; SBE 19, 19plus, and 19plus V2 SeaCAT; and SBE 25 and 25plus Sealogger). Power / signal interface cables and mounting hardware are available separately.

The SBE 27 pH and O.R.P. (Redox) sensor combines a pressure-balanced, glass-electrode, Ag/AgCl reference probe and platinum O.R.P. electrode to provide in-situ measurements at depths to 1200 m. The replaceable pH probe is permanently sealed and is supplied with a soaker bottle attachment that prevents the reference electrode from drying out during storage. The sensor is a modular, self-contained package that is easy to install, service, and calibrate.

The SBE 27 is intended for use as an add-on auxiliary sensor for profiling CTDs (SBE 9plus; SBE 19, 19plus, and 19plus V2 SeaCAT; and SBE 25 and 25plus Sealogger). Power / signal interface cables and mounting hardware are available separately.

Supplier's Site

Technical Specifications

  Sea Bird Electronics, Inc.
Product Category pH Electrodes
Product Number SBE 27
Product Name pH/O.R.P (Redox) Sensor
Specific Electrode Type Measures ORP
Reference Solution Options Sealed
Mounting Options In-Line (Insertion)
Body Material Glass
Reference Element Silver-Silver Chloride (Ag Ag/Cl)
Unlock Full Specs
to access all available technical data

Similar Products

Slurry / Mud pH Meter - PCE-228SLUR - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Options Hand Held or Portable
Body Material Epoxy or Polymer
Features Temperature Compensated
View Details
Double Pt-wire electrode for coulometry - 6.0341.100 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.3445 inch (8.75 mm)
Length 3.98 inch (101 mm)
pH Range 0.0 to 14 ph
View Details
pH Sensor EASYFERM PLUS K8 120 - 238625 - Hamilton Company
Specs
Electrode Configuration Combination
Mounting Options Hand Held or Portable
Body Material Glass
View Details
PH Multi-Parameter Transmitter - SMARTPAT Series - KROHNE Messtechnik
Specs
Electrode Configuration Combination
Junction Type Single Junction (optional feature); Double Junction (optional feature)
Mounting Options In-Line (Insertion)
View Details