Rosemount Analytical’s MLT, CLD and FID series of analyzers offer MLT with multi-component, multi-method analysis utilizing non-dispersive infrared, visible, ultraviolet (NDIR/UV/VIS), thermal conductivity (TCD), paramagnetic, and electrochemical sensor technologies (pO2/eO2), trace oxygen and moisture detectors, as well as combinations with chemiluminescence (CLD) and flame ionization (FID) detector technologies. With the ability to measure up to five gas components, the MLT is the analyzer of choice for measurements requiring high levels of flexibility. MLT analyzers can be designed as single stand-alone analyzers or as a central interface for multiple Analyzer Modules with a network board. They feature FOUNDATION Fieldbus communication, as well as built-in PLC and calculator functionality.
Several certifications are available, e. g. ATEX, CSA-C/US, GOST, and other for hazardous area applications, or TUEV, MCERTS, and QAL 1 for CEMS applications.
MLT 1 Multi-Component Gas Analyzer
The MLT 1 multi-component gas analyzer can measure up to five gas components as a stand-alone analyzer, a system control analyzer with front panel display and keypad of as an analyzer module.
| Emerson Automation Solutions – Rosemount | |
|---|---|
| Product Category | Gas Instruments |
| Product Number | MLT 1 Multi-Component Gas Analyzer |
| Product Name | MLT, CLD and FID Multi-Component and Multi-Method Analyzers and Analyzer Systems |
| Measurement Type | %Volume; Trace |
| Application | Process Gas |
| Gas Types | Toxic; Combustible; NH3; (0-300 ppm, 0-30%); CO2; (0-10 ppm, 0-100%); CO; (0-10 ppm, 0-100%); Methane (CH4) / Natural Gas; (0-500 ppm, 0-100%); NO; (0-250 ppm, 0-100%); NxOx; (0-2000 ppm); O2; (0-100%); SO2; (0-130 ppm, 0-80%); SF6; (0-20 ppm, 0-2%); Water Vapor; (0-1000 ppm, 0-3%) |
| Electrical Outputs | Voltage; Current |
| Display | Digital |