Greaves Corporation Conduit To Rod Clamp CR108

Description
BRONZE HIGH COPPER ALLOY BODY, SILICON BRONZE HARDWARE MATERIAL (2) CABLE TO PEDESTAL, DIRECT BURIAL USED ON U BOLT TO PIPE INSTALLATION 4 TO 2/0 AWG STRANDED CONDUCTOR SIZE PEDESTAL SIZE 3/4 TO 1 INCH (ROUND), 3/4 TO 7/8 INCH (SQUARE) CR MODEL
Datasheet
Description
BRONZE HIGH COPPER ALLOY BODY, SILICON BRONZE HARDWARE MATERIAL (2) CABLE TO PEDESTAL, DIRECT BURIAL USED ON U BOLT TO PIPE INSTALLATION 4 TO 2/0 AWG STRANDED CONDUCTOR SIZE PEDESTAL SIZE 3/4 TO 1 INCH (ROUND), 3/4 TO 7/8 INCH (SQUARE) CR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - CR108 - Greaves Corporation
Centerbrook, CT, USA
Conduit To Rod Clamp
CR108
Conduit To Rod Clamp CR108
BRONZE HIGH COPPER ALLOY BODY, SILICON BRONZE HARDWARE MATERIAL (2) CABLE TO PEDESTAL, DIRECT BURIAL USED ON U BOLT TO PIPE INSTALLATION 4 TO 2/0 AWG STRANDED CONDUCTOR SIZE PEDESTAL SIZE 3/4 TO 1 INCH (ROUND), 3/4 TO 7/8 INCH (SQUARE) CR MODEL
  • BRONZE HIGH COPPER ALLOY BODY, SILICON BRONZE HARDWARE MATERIAL
  • (2) CABLE TO PEDESTAL, DIRECT BURIAL USED ON
  • U BOLT TO PIPE INSTALLATION
  • 4 TO 2/0 AWG STRANDED CONDUCTOR SIZE
  • PEDESTAL SIZE 3/4 TO 1 INCH (ROUND), 3/4 TO 7/8 INCH (SQUARE)
  • CR MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Pipe Hangers and Conduit Hangers
Product Number CR108
Product Name Conduit To Rod Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577524 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1411 lbs (0.0640 kg)
View Details
Pipe Hanger - 4550075PL - Pentair, Inc.
Specs
Hanger Type Split Ring Hanger
Maximum Load 180 lbs (81.63 kg)
Pipe Size 0.75 inch (19.05 mm)
View Details
Conduit To Rod Clamp - CW138 - Greaves Corporation
Specs
Support Type Pipe Clamp
Pipe Size 2.50 inch (63.50 mm)
View Details
Conduit Hanger - 2010 - Arlington Industries, Inc.
Arlington Industries, Inc.
Specs
Material of Construction STEEL
View Details