PIPE/TUBING TO STRUT TYPE
HOT ROLLED OILED PICKLED ASTM A36/A635/A575/A576/A
1008 STEEL CLAMP, THERMOPLASTIC ELASTOMER CUSHION MATERIAL
PERMA-GOLD[T] FINISH
1.44 INCH OUTER DIAMETER
ONE PIECE CONSTRUCTION
1 1/8 INCH TRADE SIZE
UNISTRUT[R] BRAND
INCLUDES CLAMP, CUSHION
WEIGHT 8.4 LB PER 100 PIECES
Atkore International
Done
Datasheet
Description
PIPE/TUBING TO STRUT TYPE
HOT ROLLED OILED PICKLED ASTM A36/A635/A575/A576/A
1008 STEEL CLAMP, THERMOPLASTIC ELASTOMER CUSHION MATERIAL
PERMA-GOLD[T] FINISH
1.44 INCH OUTER DIAMETER
ONE PIECE CONSTRUCTION
1 1/8 INCH TRADE SIZE
UNISTRUT[R] BRAND
INCLUDES CLAMP, CUSHION
WEIGHT 8.4 LB PER 100 PIECES
PIPE/TUBING TO STRUT TYPE
HOT ROLLED OILED PICKLED ASTM A36/A635/A575/A576/A
1008 STEEL CLAMP, THERMOPLASTIC ELASTOMER CUSHION MATERIAL
PERMA-GOLD[T] FINISH
1.44 INCH OUTER DIAMETER
ONE PIECE CONSTRUCTION
1 1/8 INCH TRADE SIZE
UNISTRUT[R] BRAND
INCLUDES CLAMP, CUSHION
WEIGHT 8.4 LB PER 100 PIECES
PIPE/TUBING TO STRUT TYPE
HOT ROLLED OILED PICKLED ASTM A36/A635/A575/A576/A1008 STEEL CLAMP, THERMOPLASTIC ELASTOMER CUSHION MATERIAL