G-HPHP-27 -- PENDANT FIXTURE CONDUIT BODY HANGER
Appleton Electric
Pendant Fixture Conduit Body Hanger
G-HPHP-27
Description
FLEXIBLE FIXTURE HANGER TYPE
ZINC ELECTROPLATED/CHROMA
TE/EPOXY POWDER COATED MALLEABLE IRON MATERIAL
2 HUB(S)
CSA APPROVAL
200 LB CAPACITY
3/4 INCH CONDUIT SIZE
HID, FLUORESCENT, INCANDESCENT FIXTURE TYPE
UNILET[R] BRAND
LENGTH 8.5 INCH
INCLUDES ASSEMBLED FS BOX, SAFETY LOCK, RECEPTACLE, STEEL COVER
GHPHP MODEL
Description
FLEXIBLE FIXTURE HANGER TYPE
ZINC ELECTROPLATED/CHROMA
TE/EPOXY POWDER COATED MALLEABLE IRON MATERIAL
2 HUB(S)
CSA APPROVAL
200 LB CAPACITY
3/4 INCH CONDUIT SIZE
HID, FLUORESCENT, INCANDESCENT FIXTURE TYPE
UNILET[R] BRAND
LENGTH 8.5 INCH
INCLUDES ASSEMBLED FS BOX, SAFETY LOCK, RECEPTACLE, STEEL COVER
GHPHP MODEL
Datasheet
Suppliers
Pendant Fixture Conduit Body Hanger
G-HPHP-27
FLEXIBLE FIXTURE HANGER TYPE
ZINC ELECTROPLATED/CHROMA
TE/EPOXY POWDER COATED MALLEABLE IRON MATERIAL
2 HUB(S)
CSA APPROVAL
200 LB CAPACITY
3/4 INCH CONDUIT SIZE
HID, FLUORESCENT, INCANDESCENT FIXTURE TYPE
UNILET[R] BRAND
LENGTH 8.5 INCH
INCLUDES ASSEMBLED FS BOX, SAFETY LOCK, RECEPTACLE, STEEL COVER
GHPHP MODEL
- FLEXIBLE FIXTURE HANGER TYPE
- ZINC ELECTROPLATED/CHROMATE/EPOXY POWDER COATED MALLEABLE IRON MATERIAL
- 2 HUB(S)
- CSA APPROVAL
- 200 LB CAPACITY
- 3/4 INCH CONDUIT SIZE
- HID, FLUORESCENT, INCANDESCENT FIXTURE TYPE
- UNILET[R] BRAND
- LENGTH 8.5 INCH
- INCLUDES ASSEMBLED FS BOX, SAFETY LOCK, RECEPTACLE, STEEL COVER
- GHPHP MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Pipe Hangers and Conduit Hangers |
|
Product Number
|
G-HPHP-27 |
|
Product Name
|
Pendant Fixture Conduit Body Hanger |
|
Support Type
|
Pendant Fixture Conduit Body Hanger
|
Unlock Full Specs
to access all available technical data
Similar Products
Support Type
Hinged pipe clip
Material of Construction
Stainless steel
Pipe Size
1.00 inch (25.40 mm)
View Details
Support Type
Pendant Fixture Conduit Body Hanger
Material of Construction
Pendant Fixture Conduit Body Hanger
Maximum Load
48 to 120 lbs (21.77 to 54.42 kg)
View Details
Support Type
Pipe Strap
Material of Construction
Galvanized Steel
Features
Coated
View Details
Support Type
Spring Support
Material of Construction
Steel
Maximum Load
? to 120 lbs (? to 54.42 kg)
View Details