Appleton Electric Pendant Fixture Conduit Body Hanger EFHCA-7575

Description
ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL 2 HUB(S) UL, CSA APPROVAL 3/4 INCH CONDUIT SIZE SIDE, FEED THROUGH HUB LOCATION HID, FLUORESCENT, INCANDESCENT FIXTURE TYPE 3/4 INCH FIXTURE STEM SIZE UNILET[R] BRAND ENCLOSURE CLASS I, GROUP A B C D, CLASS II GROUP E F G, CLASS III APPLICATION MOISTURE, DUST AND CORROSIVE ATMOSPHERES ARE PRESENT EFHCA MODEL
Datasheet
Description
ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL 2 HUB(S) UL, CSA APPROVAL 3/4 INCH CONDUIT SIZE SIDE, FEED THROUGH HUB LOCATION HID, FLUORESCENT, INCANDESCENT FIXTURE TYPE 3/4 INCH FIXTURE STEM SIZE UNILET[R] BRAND ENCLOSURE CLASS I, GROUP A B C D, CLASS II GROUP E F G, CLASS III APPLICATION MOISTURE, DUST AND CORROSIVE ATMOSPHERES ARE PRESENT EFHCA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Fixture Conduit Body Hanger - EFHCA-7575 - Appleton Electric
Rosemont, IL, USA
Pendant Fixture Conduit Body Hanger
EFHCA-7575
Pendant Fixture Conduit Body Hanger EFHCA-7575
ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL 2 HUB(S) UL, CSA APPROVAL 3/4 INCH CONDUIT SIZE SIDE, FEED THROUGH HUB LOCATION HID, FLUORESCENT, INCANDESCENT FIXTURE TYPE 3/4 INCH FIXTURE STEM SIZE UNILET[R] BRAND ENCLOSURE CLASS I, GROUP A B C D, CLASS II GROUP E F G, CLASS III APPLICATION MOISTURE, DUST AND CORROSIVE ATMOSPHERES ARE PRESENT EFHCA MODEL
  • ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL
  • 2 HUB(S)
  • UL, CSA APPROVAL
  • 3/4 INCH CONDUIT SIZE
  • SIDE, FEED THROUGH HUB LOCATION
  • HID, FLUORESCENT, INCANDESCENT FIXTURE TYPE
  • 3/4 INCH FIXTURE STEM SIZE
  • UNILET[R] BRAND
  • ENCLOSURE CLASS I, GROUP A B C D, CLASS II GROUP E F G, CLASS III
  • APPLICATION MOISTURE, DUST AND CORROSIVE ATMOSPHERES ARE PRESENT
  • EFHCA MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Pipe Hangers and Conduit Hangers
Product Number EFHCA-7575
Product Name Pendant Fixture Conduit Body Hanger
Support Type Pendant Fixture Conduit Body Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pendant Fixture Conduit Body Hanger - ALL7575-120 - Appleton Electric
Specs
Support Type Pendant Fixture Conduit Body Hanger
Material of Construction Pendant Fixture Conduit Body Hanger
Maximum Load 48 to 120 lbs (21.77 to 54.42 kg)
View Details
Conduit To Rod Clamp - CZ116 - Greaves Corporation
Specs
Support Type Pipe Clamp
Pipe Size 1.00 inch (25.40 mm)
View Details
Nonmetallic Cable Racks - Heavy Duty Nonmetallic Cable Rack - Underground Devices
Specs
Support Type Pipe Support; Rack
Maximum Load 250 to 450 lbs (113 to 204 kg)
View Details