Appleton Electric Rigid/EMT Conduit Strap CL-400

Description
1-HOLE TYPE ZINC ELECTROPLATED STEEL MATERIAL 1.5 INCH 4.66 INCH RIGID METAL CONDUIT/IMC USED ON CSA C22.2 APPROVAL 4 INCH TRADE SIZE 0.69 INCH HOLE/BOLT SIZE
Datasheet
Description
1-HOLE TYPE ZINC ELECTROPLATED STEEL MATERIAL 1.5 INCH 4.66 INCH RIGID METAL CONDUIT/IMC USED ON CSA C22.2 APPROVAL 4 INCH TRADE SIZE 0.69 INCH HOLE/BOLT SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Strap - CL-400 - Appleton Electric
Rosemont, IL, USA
Rigid/EMT Conduit Strap
CL-400
Rigid/EMT Conduit Strap CL-400
1-HOLE TYPE ZINC ELECTROPLATED STEEL MATERIAL 1.5 INCH 4.66 INCH RIGID METAL CONDUIT/IMC USED ON CSA C22.2 APPROVAL 4 INCH TRADE SIZE 0.69 INCH HOLE/BOLT SIZE
  • 1-HOLE TYPE
  • ZINC ELECTROPLATED STEEL MATERIAL
  • 1.5 INCH
  • 4.66 INCH
  • RIGID METAL CONDUIT/IMC USED ON
  • CSA C22.2 APPROVAL
  • 4 INCH TRADE SIZE
  • 0.69 INCH HOLE/BOLT SIZE
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Pipe Hangers and Conduit Hangers
Product Number CL-400
Product Name Rigid/EMT Conduit Strap
Support Type Pipe Strap
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577524 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1411 lbs (0.0640 kg)
View Details
Conduit To Rod Clamp - B59B - Producto Electric Corp.
Producto Electric Corp.
Specs
Support Type Pipe Clamp
Material of Construction SOLID BRASS
Pipe Size 1.25 to 2.00 inch (31.75 to 50.80 mm)
View Details
Conduit Hanger - 2180-S - Bridgeport Fittings, Inc.
Bridgeport Fittings, Inc.
Specs
Support Type Conduit Hanger
Material of Construction 304 Stainless Steel
View Details
Conduit To Rod Clamp - AGC-1 - ILSCO Corporation
Specs
Support Type Pipe Clamp; Conduit To Rod Clamp
Material of Construction Clear Coated High Strength 6061-T6 Aluminum Alloy
Features UL Listed
View Details