Appleton Electric Rigid/EMT Conduit Strap CL-350

Description
1-HOLE TYPE ZINC ELECTROPLATED STEEL MATERIAL 1.5 INCH 4.16 INCH RIGID METAL CONDUIT/IMC USED ON CSA C22.2 APPROVAL 3-1/2 INCH TRADE SIZE 0.69 INCH HOLE/BOLT SIZE
Datasheet
Description
1-HOLE TYPE ZINC ELECTROPLATED STEEL MATERIAL 1.5 INCH 4.16 INCH RIGID METAL CONDUIT/IMC USED ON CSA C22.2 APPROVAL 3-1/2 INCH TRADE SIZE 0.69 INCH HOLE/BOLT SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Strap - CL-350 - Appleton Electric
Rosemont, IL, USA
Rigid/EMT Conduit Strap
CL-350
Rigid/EMT Conduit Strap CL-350
1-HOLE TYPE ZINC ELECTROPLATED STEEL MATERIAL 1.5 INCH 4.16 INCH RIGID METAL CONDUIT/IMC USED ON CSA C22.2 APPROVAL 3-1/2 INCH TRADE SIZE 0.69 INCH HOLE/BOLT SIZE
  • 1-HOLE TYPE
  • ZINC ELECTROPLATED STEEL MATERIAL
  • 1.5 INCH
  • 4.16 INCH
  • RIGID METAL CONDUIT/IMC USED ON
  • CSA C22.2 APPROVAL
  • 3-1/2 INCH TRADE SIZE
  • 0.69 INCH HOLE/BOLT SIZE
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Pipe Hangers and Conduit Hangers
Product Number CL-350
Product Name Rigid/EMT Conduit Strap
Support Type Pipe Strap
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1323 lbs (0.0600 kg)
View Details
Conduit To Rod Clamp - C141 - Greaves Corporation
Greaves Corporation
Specs
Support Type Pipe Clamp
Pipe Size 3.00 inch (76.20 mm)
View Details
Nonmetallic Cable Racks - Multi-Mount Cable Support Arm - Underground Devices
Specs
Support Type Pipe Support; Support Arm
Maximum Load 200 to 350 lbs (90.7 to 159 kg)
View Details