Appleton Electric Rigid/EMT Conduit Strap CL-125MN

Description
1-HOLE TYPE HOT DIP GALVANIZED MALLEABLE IRON MATERIAL 0.88 INCH 1.81 INCH IMC/RIGID METAL CONDUIT USED ON CSA C22.2 APPROVAL 1-1/4 INCH TRADE SIZE 0.38 INCH HOLE/BOLT SIZE
Datasheet
Description
1-HOLE TYPE HOT DIP GALVANIZED MALLEABLE IRON MATERIAL 0.88 INCH 1.81 INCH IMC/RIGID METAL CONDUIT USED ON CSA C22.2 APPROVAL 1-1/4 INCH TRADE SIZE 0.38 INCH HOLE/BOLT SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Strap - CL-125MN - Appleton Electric
Rosemont, IL, USA
Rigid/EMT Conduit Strap
CL-125MN
Rigid/EMT Conduit Strap CL-125MN
1-HOLE TYPE HOT DIP GALVANIZED MALLEABLE IRON MATERIAL 0.88 INCH 1.81 INCH IMC/RIGID METAL CONDUIT USED ON CSA C22.2 APPROVAL 1-1/4 INCH TRADE SIZE 0.38 INCH HOLE/BOLT SIZE
  • 1-HOLE TYPE
  • HOT DIP GALVANIZED MALLEABLE IRON MATERIAL
  • 0.88 INCH
  • 1.81 INCH
  • IMC/RIGID METAL CONDUIT USED ON
  • CSA C22.2 APPROVAL
  • 1-1/4 INCH TRADE SIZE
  • 0.38 INCH HOLE/BOLT SIZE
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Pipe Hangers and Conduit Hangers
Product Number CL-125MN
Product Name Rigid/EMT Conduit Strap
Support Type Pipe Strap
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577530 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1587 lbs (0.0720 kg)
View Details
Nonmetallic Cable Racks - Multi-Mount Cable Support Arm - Underground Devices
Specs
Support Type Pipe Support; Support Arm
Maximum Load 200 to 350 lbs (90.7 to 159 kg)
View Details
U Bolt - Non Metric - U-50SG - O-Z/Gedney
Specs
Material of Construction Steel
Pipe Size 0.94 inch (23.81 mm)
View Details