Appleton Electric Rigid/EMT Conduit Strap CF-350H

Description
2-HOLE TYPE ZINC ELECTROPLATED STEEL MATERIAL 6.25 INCH 1 INCH 3.88 INCH RIGID METAL CONDUIT/IMC USED ON CSA C22.2 APPROVAL 3-1/2 INCH TRADE SIZE 0.33 INCH HOLE/BOLT SIZE
Datasheet
Description
2-HOLE TYPE ZINC ELECTROPLATED STEEL MATERIAL 6.25 INCH 1 INCH 3.88 INCH RIGID METAL CONDUIT/IMC USED ON CSA C22.2 APPROVAL 3-1/2 INCH TRADE SIZE 0.33 INCH HOLE/BOLT SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Strap - CF-350H - Appleton Electric
Rosemont, IL, USA
Rigid/EMT Conduit Strap
CF-350H
Rigid/EMT Conduit Strap CF-350H
2-HOLE TYPE ZINC ELECTROPLATED STEEL MATERIAL 6.25 INCH 1 INCH 3.88 INCH RIGID METAL CONDUIT/IMC USED ON CSA C22.2 APPROVAL 3-1/2 INCH TRADE SIZE 0.33 INCH HOLE/BOLT SIZE
  • 2-HOLE TYPE
  • ZINC ELECTROPLATED STEEL MATERIAL
  • 6.25 INCH
  • 1 INCH
  • 3.88 INCH
  • RIGID METAL CONDUIT/IMC USED ON
  • CSA C22.2 APPROVAL
  • 3-1/2 INCH TRADE SIZE
  • 0.33 INCH HOLE/BOLT SIZE
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Pipe Hangers and Conduit Hangers
Product Number CF-350H
Product Name Rigid/EMT Conduit Strap
Support Type Pipe Strap
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2654902 - RS Components, Ltd.
RS Components, Ltd.
Specs
Support Type Hinged pipe clip
Material of Construction Stainless steel
Pipe Size 3.00 inch (76.20 mm)
View Details
Channel Conduit/Cable Clamp - 016T020 ZD - Atkore International
Specs
Support Type Pipe Clamp
Pipe Size 1.00 inch (25.40 mm)
View Details
Pipe Hanger - 4200500EP - Pentair, Inc.
Specs
Hanger Type Clevis Hanger
Maximum Load 1430 lbs (649 kg)
Pipe Size 5.00 inch (127.00 mm)
View Details