Appleton Electric Explosionproof Circuit Breaker Panelboard APPFR24C24M2

Description
COPPER FREE ALUMINUM ENCLOSURE MATERIAL UL, CSA C22.2 APPROVAL 277/480 V VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/4/4X/5/7B/7C/7D /9E/9F/9G ENCLOSURE 225 AMPERE CURRENT RATING DUST IGNITIONPROOF, EXPLOSIONPROOF, WATERTIGHT 24 CIRCUIT(S) GRAY EPOXY POWDER COATED ENCLOSURE FINISH 3-PHASE 4-WIRE MAIN CIRCUIT CONFIGURATION
Datasheet
Description
COPPER FREE ALUMINUM ENCLOSURE MATERIAL UL, CSA C22.2 APPROVAL 277/480 V VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/4/4X/5/7B/7C/7D /9E/9F/9G ENCLOSURE 225 AMPERE CURRENT RATING DUST IGNITIONPROOF, EXPLOSIONPROOF, WATERTIGHT 24 CIRCUIT(S) GRAY EPOXY POWDER COATED ENCLOSURE FINISH 3-PHASE 4-WIRE MAIN CIRCUIT CONFIGURATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Circuit Breaker Panelboard - APPFR24C24M2 - Appleton Electric
Rosemont, IL, USA
Explosionproof Circuit Breaker Panelboard
APPFR24C24M2
Explosionproof Circuit Breaker Panelboard APPFR24C24M2
COPPER FREE ALUMINUM ENCLOSURE MATERIAL UL, CSA C22.2 APPROVAL 277/480 V VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/4/4X/5/7B/7C/7D /9E/9F/9G ENCLOSURE 225 AMPERE CURRENT RATING DUST IGNITIONPROOF, EXPLOSIONPROOF, WATERTIGHT 24 CIRCUIT(S) GRAY EPOXY POWDER COATED ENCLOSURE FINISH 3-PHASE 4-WIRE MAIN CIRCUIT CONFIGURATION
  • COPPER FREE ALUMINUM ENCLOSURE MATERIAL
  • UL, CSA C22.2 APPROVAL
  • 277/480 V VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/4/4X/5/7B/7C/7D/9E/9F/9G ENCLOSURE
  • 225 AMPERE CURRENT RATING
  • DUST IGNITIONPROOF, EXPLOSIONPROOF, WATERTIGHT
  • 24 CIRCUIT(S)
  • GRAY EPOXY POWDER COATED ENCLOSURE FINISH
  • 3-PHASE 4-WIRE MAIN CIRCUIT CONFIGURATION
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Load Centers
Product Number APPFR24C24M2
Product Name Explosionproof Circuit Breaker Panelboard
Unlock Full Specs
to access all available technical data

Similar Products