Eaton CorporationLoadcenter Box and InteriorCH30B100R
Description
MAIN BREAKER TYPE
14-5/16 INCH W X 5-3/16 INCH D X 29-1/8 INCH H SIZE
30 MAX. NUMBER OF CIRCUITS
UL APPROVAL
120/240 VAC VOLTAGE RATING
10 KILOAMPERE INTERRUPTING RATING
100 AMPERE CURRENT RATING
NEMA 3R, OUTDOOR ENCLOSURE TYPE
1 PHASE 3 WIRE CIRCUIT CONFIGURATION
BONDED SPLIT NEUTRAL TYPE
BOTTOM FEED LOCATION
COPPER BUS MATERIAL
CH MAIN BREAKER TYPE
D ENCLOSURE SIZE DESIGNATION
PLUG ON BREAKER MOUNTING
6 TO 1/0 AWG (ALUMINUM/COPPER) MAIN WIRE SIZE
CH MODEL
Eaton Corporation
Done
Datasheet
Description
MAIN BREAKER TYPE
14-5/16 INCH W X 5-3/16 INCH D X 29-1/8 INCH H SIZE
30 MAX. NUMBER OF CIRCUITS
UL APPROVAL
120/240 VAC VOLTAGE RATING
10 KILOAMPERE INTERRUPTING RATING
100 AMPERE CURRENT RATING
NEMA 3R, OUTDOOR ENCLOSURE TYPE
1 PHASE 3 WIRE CIRCUIT CONFIGURATION
BONDED SPLIT NEUTRAL TYPE
BOTTOM FEED LOCATION
COPPER BUS MATERIAL
CH MAIN BREAKER TYPE
D ENCLOSURE SIZE DESIGNATION
PLUG ON BREAKER MOUNTING
6 TO 1/0 AWG (ALUMINUM/COPPER) MAIN WIRE SIZE
CH MODEL
MAIN BREAKER TYPE
14-5/16 INCH W X 5-3/16 INCH D X 29-1/8 INCH H SIZE
30 MAX. NUMBER OF CIRCUITS
UL APPROVAL
120/240 VAC VOLTAGE RATING
10 KILOAMPERE INTERRUPTING RATING
100 AMPERE CURRENT RATING
NEMA 3R, OUTDOOR ENCLOSURE TYPE
1 PHASE 3 WIRE CIRCUIT CONFIGURATION
BONDED SPLIT NEUTRAL TYPE
BOTTOM FEED LOCATION
COPPER BUS MATERIAL
CH MAIN BREAKER TYPE
D ENCLOSURE SIZE DESIGNATION
PLUG ON BREAKER MOUNTING
6 TO 1/0 AWG (ALUMINUM/COPPER) MAIN WIRE SIZE
CH MODEL
MAIN BREAKER TYPE
14-5/16 INCH W X 5-3/16 INCH D X 29-1/8 INCH H SIZE